Atkore International EMT Conduit 805213

Description
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.922 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 46 LB PER 100 FT WEIGHT 2500 FT PER MASTER BUNDLE STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.049 INCH WALL THICKNESS PLAIN END STYLE COLOR GREEN APPLICATION HOSPITAL AND HEALTHCARE AREA, NURSE CALL STATION
Description
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.922 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 46 LB PER 100 FT WEIGHT 2500 FT PER MASTER BUNDLE STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.049 INCH WALL THICKNESS PLAIN END STYLE COLOR GREEN APPLICATION HOSPITAL AND HEALTHCARE AREA, NURSE CALL STATION

Suppliers

Company
Product
Description
Supplier Links
EMT Conduit - 805213 - Atkore International
Harvey, IL, USA
EMT Conduit
805213
EMT Conduit 805213
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.922 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 46 LB PER 100 FT WEIGHT 2500 FT PER MASTER BUNDLE STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.049 INCH WALL THICKNESS PLAIN END STYLE COLOR GREEN APPLICATION HOSPITAL AND HEALTHCARE AREA, NURSE CALL STATION
  • STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10 FT
  • 0.922 INCH OUTER DIAMETER
  • UL 797 APPROVAL
  • ANSI C80.3 APPLICABLE STANDARD
  • 46 LB PER 100 FT WEIGHT
  • 2500 FT PER MASTER BUNDLE STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 0.049 INCH WALL THICKNESS
  • PLAIN END STYLE
  • COLOR GREEN
  • APPLICATION HOSPITAL AND HEALTHCARE AREA, NURSE CALL STATION
Supplier's Site

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 805213
Product Name EMT Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2149579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details