CECOR Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| CECOR Carts make the best use of available space by using a dumping frame to empty. Traditional rocker-style hoppers waste space with the curved part of the bin needed to... | |
| CECOR heavy-duty dumping carts are designed to offer the most capacity with the smallest footprint. Our carts are built to last and feature heavy-gauge steel construction with fully welded seams... | |
| CECOR tilt trucks are made of heavy-duty steel with reinforced dumping knees for complete, controllable emptying at floor and dock level. Tilt trucks handle cans, paper, corrugated scrap, wooden blocks,... | |
| CECOR’s 318 series tilt truck collects and hauls bulky, light-density loads. Tilt dumping from dock or platform is fast and efficient. Two-stage dumping with reinforced dumping knees control emptying at... | |
| CECOR’s 340 series tilt carts are designed and built for use in punishing environments. With all metal construction and fully welded seams, carts will not leak, split or tear. Reinforced... | |
| CECOR’s TB-048 tilt cart dumps forward in two stages for controlled emptying at floor or dock level. Heavy-duty steel construction with fully welded seams stands up in punishing environments. Low... | |
| Eliminate mess around expensive machine tools with the 043 low profile chip hopper. With a lip height of 15″ and an overall height of 22-1/4″ (not including removable push handle)... | |
| Metalworking plants depend on CECOR heavy-duty carts for handling oily metal chips, turnings, parts in process and other dense industrial loads. Series 044 fits directly under chips pans and discharge... | |
| Metalworking plants use CECOR heavy-duty chip bins for handling metal scrap, chips, finished product and material. Cart are durable, maneuverable and are designed and sized especially for use with machine... | |
| Series 256 industrial hopper has full cubic yard capacity for big material handling jobs. Reinforced heavy gauge steel construction holds up to punishing treatment. Fully welded, leakproof seams will not... | |
| Series X44 large, low-profile chip cart fits close to machine tool chip pans and scrap discharge. Lowered bin type side fits snugly under lip of machine tools for mess-free, fast... | |
| The 342 Series cart is a compact, heavy-duty steel industrial cart that is ideal for collecting dense industrial waste, such as brass shavings, steel scrap, aluminum chips, etc.. Heavy-duty steel... | |
| The L43 Series low profile cart has an overall height of only 15-1/2″. Cart handle is removable to fit entire cart under low clearance machine or conveyor. The loading lip... | |
| The L44 Low Profile, dumping container is designed to eliminate bending and moving heavy plastic totes or makeshift bins across the shop floor. Bending and dragging dense loads of metal... | |
| Versatile 254 Series CECOR metal scrap cart is ideal for all kinds of bulky, hard-to-handle trash. Constructed of heavy gauge steel, these durable all-metal carts won’t melt, split or burn. |