CECOR Heavy Duty Dumping Tilt Cart 327 Series

Description
CECOR tilt trucks are made of heavy-duty steel with reinforced dumping knees for complete, controllable emptying at floor and dock level. Tilt trucks handle cans, paper, corrugated scrap, wooden blocks, refuse and plastic scrap. Designed to do the job better than drums or boxes which load up too fast and are hard to handle when loaded. CECOR Tilt Trucks are available with tow links that permit hauling multiple carts in a train. When not in use the link folds up under the dumping lip and is secured by a spring retainer. Collect and haul bulky, light-density loads. Rugged, all-metal construction with fully welded, leak proof seams Reinforced dumping knees for floor or dock level dumping Maneuvers easily and rolls smoothly, even when fully loaded Full Specs Series: 327 Capacity: 27 cu ft or 1 cu yd Lip Height: 41-1/4" Load Rating: 540 lbs Dumping Method: Manual / tilt Color: Black (standard), blue (optional) Dimensions: 59-1/2" L 30" W 33-1/2" D Wheels: 6" poly (other sizes and styles available) Shipping Weight: 192 lbs
Datasheet
Description
CECOR tilt trucks are made of heavy-duty steel with reinforced dumping knees for complete, controllable emptying at floor and dock level. Tilt trucks handle cans, paper, corrugated scrap, wooden blocks, refuse and plastic scrap. Designed to do the job better than drums or boxes which load up too fast and are hard to handle when loaded. CECOR Tilt Trucks are available with tow links that permit hauling multiple carts in a train. When not in use the link folds up under the dumping lip and is secured by a spring retainer. Collect and haul bulky, light-density loads. Rugged, all-metal construction with fully welded, leak proof seams Reinforced dumping knees for floor or dock level dumping Maneuvers easily and rolls smoothly, even when fully loaded Full Specs Series: 327 Capacity: 27 cu ft or 1 cu yd Lip Height: 41-1/4" Load Rating: 540 lbs Dumping Method: Manual / tilt Color: Black (standard), blue (optional) Dimensions: 59-1/2" L 30" W 33-1/2" D Wheels: 6" poly (other sizes and styles available) Shipping Weight: 192 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Dumping Tilt Cart - 327 Series - CECOR
Belleville, WI, USA
Heavy Duty Dumping Tilt Cart
327 Series
Heavy Duty Dumping Tilt Cart 327 Series
CECOR tilt trucks are made of heavy-duty steel with reinforced dumping knees for complete, controllable emptying at floor and dock level. Tilt trucks handle cans, paper, corrugated scrap, wooden blocks, refuse and plastic scrap. Designed to do the job better than drums or boxes which load up too fast and are hard to handle when loaded. CECOR Tilt Trucks are available with tow links that permit hauling multiple carts in a train. When not in use the link folds up under the dumping lip and is secured by a spring retainer. Collect and haul bulky, light-density loads. Rugged, all-metal construction with fully welded, leak proof seams Reinforced dumping knees for floor or dock level dumping Maneuvers easily and rolls smoothly, even when fully loaded Full Specs Series: 327 Capacity: 27 cu ft or 1 cu yd Lip Height: 41-1/4" Load Rating: 540 lbs Dumping Method: Manual / tilt Color: Black (standard), blue (optional) Dimensions: 59-1/2" L 30" W 33-1/2" D Wheels: 6" poly (other sizes and styles available) Shipping Weight: 192 lbs

CECOR tilt trucks are made of heavy-duty steel with reinforced dumping knees for complete, controllable emptying at floor and dock level. Tilt trucks handle cans, paper, corrugated scrap, wooden blocks, refuse and plastic scrap. Designed to do the job better than drums or boxes which load up too fast and are hard to handle when loaded.

CECOR Tilt Trucks are available with tow links that permit hauling multiple carts in a train. When not in use the link folds up under the dumping lip and is secured by a spring retainer.

Collect and haul bulky, light-density loads.

  • Rugged, all-metal construction with fully welded, leak proof seams
  • Reinforced dumping knees for floor or dock level dumping
  • Maneuvers easily and rolls smoothly, even when fully loaded

Full Specs

Series:

327

Capacity:

27 cu ft or 1 cu yd

Lip Height:

41-1/4"

Load Rating:

540 lbs

Dumping Method:

Manual / tilt

Color:

Black (standard), blue (optional)

Dimensions:

59-1/2" L 30" W 33-1/2" D

Wheels:

6" poly (other sizes and styles available)

Shipping Weight:

192 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number 327 Series
Product Name Heavy Duty Dumping Tilt Cart
Cart / Truck Type Tilting / Dumping; Waste
Capacity 540 lbs (245 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 6693762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details