CECOR Heavy Duty Dumping Chip Cart 043 Series

Description
Eliminate mess around expensive machine tools with the 043 low profile chip hopper. With a lip height of 15′ and an overall height of 22-1/4′ (not including removable push handle) this cart will fit in snug spaces and handle low discharge. Heavy-duty construction holds up in tough environments. Add options to customize hopper for your application. Use CECOR dumping frame to empty from forklift or hook hoist. Popular low profile chip hopper has 15′ lip height to fit under discharge, conveyors or under tables. Heavy-duty construction with fully welded seams, mean carts stand up to tough use and will not split, leak or bulge. Low-profile cube design saves precious plant space. Removable push handle Maneuvers easily and rolls smoothly Dump from forklift with CECOR dumping frame Full Specs Series: 043 Capacity: 6.9 cu ft Lip Height: 15" Load Rating: 1000 lb. Dumping Methods: Standard - DB - Rotational dumping with frame (DF-1043)(see options) Dumping Frame: DF-1043 Wheels: 5" phenolic Color: Black (standard) Dimensions: 36" L 24 3/4" W 13" D Shipping Weight: 123 lbs
Datasheet
Description
Eliminate mess around expensive machine tools with the 043 low profile chip hopper. With a lip height of 15′ and an overall height of 22-1/4′ (not including removable push handle) this cart will fit in snug spaces and handle low discharge. Heavy-duty construction holds up in tough environments. Add options to customize hopper for your application. Use CECOR dumping frame to empty from forklift or hook hoist. Popular low profile chip hopper has 15′ lip height to fit under discharge, conveyors or under tables. Heavy-duty construction with fully welded seams, mean carts stand up to tough use and will not split, leak or bulge. Low-profile cube design saves precious plant space. Removable push handle Maneuvers easily and rolls smoothly Dump from forklift with CECOR dumping frame Full Specs Series: 043 Capacity: 6.9 cu ft Lip Height: 15" Load Rating: 1000 lb. Dumping Methods: Standard - DB - Rotational dumping with frame (DF-1043)(see options) Dumping Frame: DF-1043 Wheels: 5" phenolic Color: Black (standard) Dimensions: 36" L 24 3/4" W 13" D Shipping Weight: 123 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Dumping Chip Cart - 043 Series - CECOR
Belleville, WI, USA
Heavy Duty Dumping Chip Cart
043 Series
Heavy Duty Dumping Chip Cart 043 Series
Eliminate mess around expensive machine tools with the 043 low profile chip hopper. With a lip height of 15′ and an overall height of 22-1/4′ (not including removable push handle) this cart will fit in snug spaces and handle low discharge. Heavy-duty construction holds up in tough environments. Add options to customize hopper for your application. Use CECOR dumping frame to empty from forklift or hook hoist. Popular low profile chip hopper has 15′ lip height to fit under discharge, conveyors or under tables. Heavy-duty construction with fully welded seams, mean carts stand up to tough use and will not split, leak or bulge. Low-profile cube design saves precious plant space. Removable push handle Maneuvers easily and rolls smoothly Dump from forklift with CECOR dumping frame Full Specs Series: 043 Capacity: 6.9 cu ft Lip Height: 15" Load Rating: 1000 lb. Dumping Methods: Standard - DB - Rotational dumping with frame (DF-1043)(see options) Dumping Frame: DF-1043 Wheels: 5" phenolic Color: Black (standard) Dimensions: 36" L 24 3/4" W 13" D Shipping Weight: 123 lbs

Eliminate mess around expensive machine tools with the 043 low profile chip hopper. With a lip height of 15″ and an overall height of 22-1/4″ (not including removable push handle) this cart will fit in snug spaces and handle low discharge. Heavy-duty construction holds up in tough environments. Add options to customize hopper for your application. Use CECOR dumping frame to empty from forklift or hook hoist.

Popular low profile chip hopper has 15″ lip height to fit under discharge, conveyors or under tables. Heavy-duty construction with fully welded seams, mean carts stand up to tough use and will not split, leak or bulge. Low-profile cube design saves precious plant space.

  • Removable push handle
  • Maneuvers easily and rolls smoothly
  • Dump from forklift with CECOR dumping frame

Full Specs

Series:

043

Capacity:

6.9 cu ft

Lip Height:

15"

Load Rating:

1000 lb.

Dumping Methods:

Standard -

DB - Rotational dumping with frame (DF-1043)(see options)

Dumping Frame:

DF-1043

Wheels:

5" phenolic

Color:

Black (standard)

Dimensions:

36" L 24 3/4" W 13" D

Shipping Weight:

123 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number 043 Series
Product Name Heavy Duty Dumping Chip Cart
Cart / Truck Type Round; Tilting / Dumping (optional feature)
Capacity 1000 lbs (454 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details