CECOR Heavy Duty Dumping Cart 342 Series

Description
The 342 Series cart is a compact, heavy-duty steel industrial cart that is ideal for collecting dense industrial waste, such as brass shavings, steel scrap, aluminum chips, etc.. Heavy-duty steel construction with fully welded seams means carts won’t leak, melt, split, bulge or burn. Cart maneuvers easily and rolls smoothly, even when fully loaded. The 342 cart is ideal for use in limited space and can be positioned under discharge or conveyors to catch chips directly. Eliminate transfer from small pans to larger bins. CECOR carts keep machining areas neat and tidy and provides uniform look across the plant. Dump scrap directly from 342 from forklift or hook hoist. Frame latches securely to cart trunnions, then at dumping height a trigger release dumps cart. CECOR Series 342, three-wheeled, industrial steel cart measures 25-3/4′ high and can hold 4.9 cu. ft. (800 lb.) of metal chips. The 342 cart can be positioned under discharge or conveyor to catch industrial waste right at the machine. Eliminate transferring tote pan to larger containers Cart dumps heavy loads from forklift or hook hoists (with optional dumping frame) Speeds up waste handling Full Specs Series: 342 Capacity: 4.9 cu ft Lip Height: 25-3/4" Load Rating: 800 lbs Dumping Methods: Standard DB DB - Rotational dumping with frame (DF-1042) Dumping Frame: DF-1042 Wheels: (3) 4" phenolic (other sizes and styles available) Color: Black (standard) - Gray (optional) Bin Dimensions: 30" L 16" W 20" D Shipping Weight: 92 lbs
Datasheet
Description
The 342 Series cart is a compact, heavy-duty steel industrial cart that is ideal for collecting dense industrial waste, such as brass shavings, steel scrap, aluminum chips, etc.. Heavy-duty steel construction with fully welded seams means carts won’t leak, melt, split, bulge or burn. Cart maneuvers easily and rolls smoothly, even when fully loaded. The 342 cart is ideal for use in limited space and can be positioned under discharge or conveyors to catch chips directly. Eliminate transfer from small pans to larger bins. CECOR carts keep machining areas neat and tidy and provides uniform look across the plant. Dump scrap directly from 342 from forklift or hook hoist. Frame latches securely to cart trunnions, then at dumping height a trigger release dumps cart. CECOR Series 342, three-wheeled, industrial steel cart measures 25-3/4′ high and can hold 4.9 cu. ft. (800 lb.) of metal chips. The 342 cart can be positioned under discharge or conveyor to catch industrial waste right at the machine. Eliminate transferring tote pan to larger containers Cart dumps heavy loads from forklift or hook hoists (with optional dumping frame) Speeds up waste handling Full Specs Series: 342 Capacity: 4.9 cu ft Lip Height: 25-3/4" Load Rating: 800 lbs Dumping Methods: Standard DB DB - Rotational dumping with frame (DF-1042) Dumping Frame: DF-1042 Wheels: (3) 4" phenolic (other sizes and styles available) Color: Black (standard) - Gray (optional) Bin Dimensions: 30" L 16" W 20" D Shipping Weight: 92 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Dumping Cart - 342 Series - CECOR
Belleville, WI, USA
Heavy Duty Dumping Cart
342 Series
Heavy Duty Dumping Cart 342 Series
The 342 Series cart is a compact, heavy-duty steel industrial cart that is ideal for collecting dense industrial waste, such as brass shavings, steel scrap, aluminum chips, etc.. Heavy-duty steel construction with fully welded seams means carts won’t leak, melt, split, bulge or burn. Cart maneuvers easily and rolls smoothly, even when fully loaded. The 342 cart is ideal for use in limited space and can be positioned under discharge or conveyors to catch chips directly. Eliminate transfer from small pans to larger bins. CECOR carts keep machining areas neat and tidy and provides uniform look across the plant. Dump scrap directly from 342 from forklift or hook hoist. Frame latches securely to cart trunnions, then at dumping height a trigger release dumps cart. CECOR Series 342, three-wheeled, industrial steel cart measures 25-3/4′ high and can hold 4.9 cu. ft. (800 lb.) of metal chips. The 342 cart can be positioned under discharge or conveyor to catch industrial waste right at the machine. Eliminate transferring tote pan to larger containers Cart dumps heavy loads from forklift or hook hoists (with optional dumping frame) Speeds up waste handling Full Specs Series: 342 Capacity: 4.9 cu ft Lip Height: 25-3/4" Load Rating: 800 lbs Dumping Methods: Standard DB DB - Rotational dumping with frame (DF-1042) Dumping Frame: DF-1042 Wheels: (3) 4" phenolic (other sizes and styles available) Color: Black (standard) - Gray (optional) Bin Dimensions: 30" L 16" W 20" D Shipping Weight: 92 lbs

The 342 Series cart is a compact, heavy-duty steel industrial cart that is ideal for collecting dense industrial waste, such as brass shavings, steel scrap, aluminum chips, etc.. Heavy-duty steel construction with fully welded seams means carts won’t leak, melt, split, bulge or burn. Cart maneuvers easily and rolls smoothly, even when fully loaded.

The 342 cart is ideal for use in limited space and can be positioned under discharge or conveyors to catch chips directly. Eliminate transfer from small pans to larger bins. CECOR carts keep machining areas neat and tidy and provides uniform look across the plant.

Dump scrap directly from 342 from forklift or hook hoist. Frame latches securely to cart trunnions, then at dumping height a trigger release dumps cart.

CECOR Series 342, three-wheeled, industrial steel cart measures 25-3/4″ high and can hold 4.9 cu. ft. (800 lb.) of metal chips. The 342 cart can be positioned under discharge or conveyor to catch industrial waste right at the machine.

  • Eliminate transferring tote pan to larger containers
  • Cart dumps heavy loads from forklift or hook hoists (with optional dumping frame)
  • Speeds up waste handling

Full Specs

Series:

342

Capacity:

4.9 cu ft

Lip Height:

25-3/4"

Load Rating:

800 lbs

Dumping Methods:

Standard DB

DB - Rotational dumping with frame (DF-1042)

Dumping Frame:

DF-1042

Wheels:

(3) 4" phenolic (other sizes and styles available)

Color:

Black (standard) - Gray (optional)

Bin Dimensions:

30" L 16" W 20" D

Shipping Weight:

92 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number 342 Series
Product Name Heavy Duty Dumping Cart
Cart / Truck Type Round; Tilting / Dumping (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2308234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 100 lbs (45 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details