CECOR Dumping Tilt Cart 318 Series

Description
CECOR’s 318 series tilt truck collects and hauls bulky, light-density loads. Tilt dumping from dock or platform is fast and efficient. Two-stage dumping with reinforced dumping knees control emptying at floor or dock level. Customize tilt truck with options to suit your application. Rugged, all-metal construction with fully welded, leakproof seam Tough enough for use in the factory. Cart maneuvers easily and rolls smoothly, even when fully loaded. Reinforced dumping knees Full Specs Series: 318 Capacity: 18 cu ft or 2/3 cu yd Lip Height: 42-1/4" Load Rating: 360 lbs Dumping Method: Manual / tilt Color: Black (standard), blue (optional) Wheels 6" poly (other sizes & styles available) Dimensions 48"L x 24" W x 34-1/2" D Shipping Weight: 150 lbs
Datasheet
Description
CECOR’s 318 series tilt truck collects and hauls bulky, light-density loads. Tilt dumping from dock or platform is fast and efficient. Two-stage dumping with reinforced dumping knees control emptying at floor or dock level. Customize tilt truck with options to suit your application. Rugged, all-metal construction with fully welded, leakproof seam Tough enough for use in the factory. Cart maneuvers easily and rolls smoothly, even when fully loaded. Reinforced dumping knees Full Specs Series: 318 Capacity: 18 cu ft or 2/3 cu yd Lip Height: 42-1/4" Load Rating: 360 lbs Dumping Method: Manual / tilt Color: Black (standard), blue (optional) Wheels 6" poly (other sizes & styles available) Dimensions 48"L x 24" W x 34-1/2" D Shipping Weight: 150 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dumping Tilt Cart - 318 Series - CECOR
Belleville, WI, USA
Dumping Tilt Cart
318 Series
Dumping Tilt Cart 318 Series
CECOR’s 318 series tilt truck collects and hauls bulky, light-density loads. Tilt dumping from dock or platform is fast and efficient. Two-stage dumping with reinforced dumping knees control emptying at floor or dock level. Customize tilt truck with options to suit your application. Rugged, all-metal construction with fully welded, leakproof seam Tough enough for use in the factory. Cart maneuvers easily and rolls smoothly, even when fully loaded. Reinforced dumping knees Full Specs Series: 318 Capacity: 18 cu ft or 2/3 cu yd Lip Height: 42-1/4" Load Rating: 360 lbs Dumping Method: Manual / tilt Color: Black (standard), blue (optional) Wheels 6" poly (other sizes & styles available) Dimensions 48"L x 24" W x 34-1/2" D Shipping Weight: 150 lbs

CECOR’s 318 series tilt truck collects and hauls bulky, light-density loads. Tilt dumping from dock or platform is fast and efficient. Two-stage dumping with reinforced dumping knees control emptying at floor or dock level. Customize tilt truck with options to suit your application.

Rugged, all-metal construction with fully welded, leakproof seam

  • Tough enough for use in the factory.
  • Cart maneuvers easily and rolls smoothly, even when fully loaded.
  • Reinforced dumping knees

Full Specs

Series:

318

Capacity:

18 cu ft or 2/3 cu yd

Lip Height:

42-1/4"

Load Rating:

360 lbs

Dumping Method:

Manual / tilt

Color:

Black (standard), blue (optional)

Wheels

6" poly (other sizes & styles available)

Dimensions

48"L x 24" W x 34-1/2" D

Shipping Weight:

150 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number 318 Series
Product Name Dumping Tilt Cart
Cart / Truck Type Tilting / Dumping; Waste
Capacity 360 lbs (163 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 1874990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 220 lbs (100 kg)
Material Aluminum
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details