CECOR Heavy Duty Steel Dumping Cart TB-048 Series

Description
CECOR heavy-duty dumping carts are designed to offer the most capacity with the smallest footprint. Our carts are built to last and feature heavy-gauge steel construction with fully welded seams that don’t leak, melt, split, bulge or burn. Mounted on durable industrial casters, our carts roll smoothly and maneuver easily even when fully loaded. CECOR carts can be dumped from a fork lift or hook hoist using a companion dumping frame. Carts can also be adapted to be dumped from rotating fork attachments or hydraulic dumping systems. With multiple capacities and configurations, we have a cart for your application. Product Details: Bin Dimensions: 37" long x 24" wide x 18-1/2" deep Color: Gray Height Of Loading Lip(in.): 18 Load Capacity(cu. ft.): 8.0 Load Rating(lb.): 850 Casters: Two Rigid; One Swivel
Description
CECOR heavy-duty dumping carts are designed to offer the most capacity with the smallest footprint. Our carts are built to last and feature heavy-gauge steel construction with fully welded seams that don’t leak, melt, split, bulge or burn. Mounted on durable industrial casters, our carts roll smoothly and maneuver easily even when fully loaded. CECOR carts can be dumped from a fork lift or hook hoist using a companion dumping frame. Carts can also be adapted to be dumped from rotating fork attachments or hydraulic dumping systems. With multiple capacities and configurations, we have a cart for your application. Product Details: Bin Dimensions: 37" long x 24" wide x 18-1/2" deep Color: Gray Height Of Loading Lip(in.): 18 Load Capacity(cu. ft.): 8.0 Load Rating(lb.): 850 Casters: Two Rigid; One Swivel

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Steel Dumping Cart - TB-048 Series - CECOR
Belleville, WI, USA
Heavy Duty Steel Dumping Cart
TB-048 Series
Heavy Duty Steel Dumping Cart TB-048 Series
CECOR heavy-duty dumping carts are designed to offer the most capacity with the smallest footprint. Our carts are built to last and feature heavy-gauge steel construction with fully welded seams that don’t leak, melt, split, bulge or burn. Mounted on durable industrial casters, our carts roll smoothly and maneuver easily even when fully loaded. CECOR carts can be dumped from a fork lift or hook hoist using a companion dumping frame. Carts can also be adapted to be dumped from rotating fork attachments or hydraulic dumping systems. With multiple capacities and configurations, we have a cart for your application. Product Details: Bin Dimensions: 37" long x 24" wide x 18-1/2" deep Color: Gray Height Of Loading Lip(in.): 18 Load Capacity(cu. ft.): 8.0 Load Rating(lb.): 850 Casters: Two Rigid; One Swivel

CECOR heavy-duty dumping carts are designed to offer the most capacity with the smallest footprint. Our carts are built to last and feature heavy-gauge steel construction with fully welded seams that don’t leak, melt, split, bulge or burn. Mounted on durable industrial casters, our carts roll smoothly and maneuver easily even when fully loaded. CECOR carts can be dumped from a fork lift or hook hoist using a companion dumping frame. Carts can also be adapted to be dumped from rotating fork attachments or hydraulic dumping systems. With multiple capacities and configurations, we have a cart for your application.

Product Details:

Bin Dimensions:

37" long x 24" wide x 18-1/2" deep

Color:

Gray

Height Of Loading Lip(in.):

18

Load Capacity(cu. ft.):

8.0

Load Rating(lb.):

850

Casters:

Two Rigid; One Swivel
Supplier's Site

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number TB-048 Series
Product Name Heavy Duty Steel Dumping Cart
Cart / Truck Type Round; Tilting / Dumping (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details