CECOR Dumping Tilt Cart 048 Series

Description
CECOR’s TB-048 tilt cart dumps forward in two stages for controlled emptying at floor or dock level. Heavy-duty steel construction with fully welded seams stands up in punishing environments. Low lip makes loading easier. Maneuvers easily and rolls smoothly, even when fully loaded. Smart design maximizes capacity while minimizing footprint to preserve valuable floor space. Compact industrial tilt cart for small, but heavy loads Low lip makes loading easy Dumps foward in two stages to save your back 8 cubic feet capacity Full Specs Series: 048 Capacity: 8 cu ft Lip Height: 18" Load Rating: 850 lbs Dumping Methods: Manual / tilt dump Color: Black Wheels: 6" phenolic (see options) Dimensions: 37" L x 24" W x 18-1/2" D Shipping Weight: 135 lbs
Datasheet
Description
CECOR’s TB-048 tilt cart dumps forward in two stages for controlled emptying at floor or dock level. Heavy-duty steel construction with fully welded seams stands up in punishing environments. Low lip makes loading easier. Maneuvers easily and rolls smoothly, even when fully loaded. Smart design maximizes capacity while minimizing footprint to preserve valuable floor space. Compact industrial tilt cart for small, but heavy loads Low lip makes loading easy Dumps foward in two stages to save your back 8 cubic feet capacity Full Specs Series: 048 Capacity: 8 cu ft Lip Height: 18" Load Rating: 850 lbs Dumping Methods: Manual / tilt dump Color: Black Wheels: 6" phenolic (see options) Dimensions: 37" L x 24" W x 18-1/2" D Shipping Weight: 135 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dumping Tilt Cart - 048 Series - CECOR
Belleville, WI, USA
Dumping Tilt Cart
048 Series
Dumping Tilt Cart 048 Series
CECOR’s TB-048 tilt cart dumps forward in two stages for controlled emptying at floor or dock level. Heavy-duty steel construction with fully welded seams stands up in punishing environments. Low lip makes loading easier. Maneuvers easily and rolls smoothly, even when fully loaded. Smart design maximizes capacity while minimizing footprint to preserve valuable floor space. Compact industrial tilt cart for small, but heavy loads Low lip makes loading easy Dumps foward in two stages to save your back 8 cubic feet capacity Full Specs Series: 048 Capacity: 8 cu ft Lip Height: 18" Load Rating: 850 lbs Dumping Methods: Manual / tilt dump Color: Black Wheels: 6" phenolic (see options) Dimensions: 37" L x 24" W x 18-1/2" D Shipping Weight: 135 lbs

CECOR’s TB-048 tilt cart dumps forward in two stages for controlled emptying at floor or dock level. Heavy-duty steel construction with fully welded seams stands up in punishing environments. Low lip makes loading easier. Maneuvers easily and rolls smoothly, even when fully loaded. Smart design maximizes capacity while minimizing footprint to preserve valuable floor space.

Compact industrial tilt cart for small, but heavy loads

  • Low lip makes loading easy
  • Dumps foward in two stages to save your back
  • 8 cubic feet capacity

Full Specs

Series:

048

Capacity:

8 cu ft

Lip Height:

18"

Load Rating:

850 lbs

Dumping Methods:

Manual / tilt dump

Color:

Black

Wheels:

6" phenolic (see options)

Dimensions:

37" L x 24" W x 18-1/2" D

Shipping Weight:

135 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number 048 Series
Product Name Dumping Tilt Cart
Cart / Truck Type Tilting / Dumping; Waste
Capacity 850 lbs (385 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 220127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 772 lbs (350 kg)
Length 24 inch (600 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details