CECOR Heavy Duty Dumping Cart 244 Series

Description
CECOR Carts make the best use of available space by using a dumping frame to empty. Traditional rocker-style hoppers waste space with the curved part of the bin needed to tilt dump. Eliminate bending and dragging heavy loads. CECOR’s industrial carts have smooth rolling phenolic casters which resist chipping, cracking, oil and chemicals. Carts and are easy to push, even when fully loaded. Dump heavy loads forklift or hook hoist with optional dumping frame. Cart fits in tight spots to collect big chip and scrap loads. The 244 cart works close to machines and maneuvers in tight areas. These rugged carts collect and dump heavy, industrial loads quickly. Even fully loaded – up to 1500 lbs.- these carts are easy to push, easy to turn and safe to dump for forklift or hook hoist. Heavy-Duty steel construction Several dumping options Smart design maximizes cube while minimizing footprint Full Specs Series 244 Capacity: 13.4 cu ft Lip Height: 30" Load Rating: 1500 lbs Dumping Methods: Standard - DB DB - Rotational dumping with frame (DF-1044) Options (see under options) RB - T-Cleats for use with hydraulic dumping FB - Fork pockets for rotating for attachment Wheels: 6" Phenolic (see options) Color: Black Bin Dimensions: 42" L 27" W 22" D Shipping Weight: 220 lbs
Datasheet
Description
CECOR Carts make the best use of available space by using a dumping frame to empty. Traditional rocker-style hoppers waste space with the curved part of the bin needed to tilt dump. Eliminate bending and dragging heavy loads. CECOR’s industrial carts have smooth rolling phenolic casters which resist chipping, cracking, oil and chemicals. Carts and are easy to push, even when fully loaded. Dump heavy loads forklift or hook hoist with optional dumping frame. Cart fits in tight spots to collect big chip and scrap loads. The 244 cart works close to machines and maneuvers in tight areas. These rugged carts collect and dump heavy, industrial loads quickly. Even fully loaded – up to 1500 lbs.- these carts are easy to push, easy to turn and safe to dump for forklift or hook hoist. Heavy-Duty steel construction Several dumping options Smart design maximizes cube while minimizing footprint Full Specs Series 244 Capacity: 13.4 cu ft Lip Height: 30" Load Rating: 1500 lbs Dumping Methods: Standard - DB DB - Rotational dumping with frame (DF-1044) Options (see under options) RB - T-Cleats for use with hydraulic dumping FB - Fork pockets for rotating for attachment Wheels: 6" Phenolic (see options) Color: Black Bin Dimensions: 42" L 27" W 22" D Shipping Weight: 220 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Dumping Cart - 244 Series - CECOR
Belleville, WI, USA
Heavy Duty Dumping Cart
244 Series
Heavy Duty Dumping Cart 244 Series
CECOR Carts make the best use of available space by using a dumping frame to empty. Traditional rocker-style hoppers waste space with the curved part of the bin needed to tilt dump. Eliminate bending and dragging heavy loads. CECOR’s industrial carts have smooth rolling phenolic casters which resist chipping, cracking, oil and chemicals. Carts and are easy to push, even when fully loaded. Dump heavy loads forklift or hook hoist with optional dumping frame. Cart fits in tight spots to collect big chip and scrap loads. The 244 cart works close to machines and maneuvers in tight areas. These rugged carts collect and dump heavy, industrial loads quickly. Even fully loaded – up to 1500 lbs.- these carts are easy to push, easy to turn and safe to dump for forklift or hook hoist. Heavy-Duty steel construction Several dumping options Smart design maximizes cube while minimizing footprint Full Specs Series 244 Capacity: 13.4 cu ft Lip Height: 30" Load Rating: 1500 lbs Dumping Methods: Standard - DB DB - Rotational dumping with frame (DF-1044) Options (see under options) RB - T-Cleats for use with hydraulic dumping FB - Fork pockets for rotating for attachment Wheels: 6" Phenolic (see options) Color: Black Bin Dimensions: 42" L 27" W 22" D Shipping Weight: 220 lbs

CECOR Carts make the best use of available space by using a dumping frame to empty. Traditional rocker-style hoppers waste space with the curved part of the bin needed to tilt dump.

Eliminate bending and dragging heavy loads. CECOR’s industrial carts have smooth rolling phenolic casters which resist chipping, cracking, oil and chemicals. Carts and are easy to push, even when fully loaded. Dump heavy loads forklift or hook hoist with optional dumping frame.

Cart fits in tight spots to collect big chip and scrap loads. The 244 cart works close to machines and maneuvers in tight areas.

These rugged carts collect and dump heavy, industrial loads quickly. Even fully loaded – up to 1500 lbs.- these carts are easy to push, easy to turn and safe to dump for forklift or hook hoist.

  • Heavy-Duty steel construction
  • Several dumping options
  • Smart design maximizes cube while minimizing footprint

Full Specs

Series

244

Capacity:

13.4 cu ft

Lip Height:

30"

Load Rating:

1500 lbs

Dumping Methods:

Standard - DB

DB - Rotational dumping with frame (DF-1044)
Options (see under options)
RB - T-Cleats for use with hydraulic dumping
FB - Fork pockets for rotating for attachment

Wheels:

6" Phenolic (see options)

Color:

Black

Bin Dimensions:

42" L 27" W 22" D

Shipping Weight:

220 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number 244 Series
Product Name Heavy Duty Dumping Cart
Cart / Truck Type Round; Tilting / Dumping (optional feature)
Capacity 1500 lbs (680 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Trolleys - 251924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Steel
Length 19 inch (470 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details