CECOR Datasheets for Coolant Recycling Systems
Coolant recovery systems are used to skim reusable coolant and machining fluids from wastewater in metalworking facilities.
Coolant Recycling Systems: Learn more
| Product Name | Notes |
|---|---|
| Two tanks on a single chassis for cleaning and replenishing coolant. Increasing costs for the purchase and disposal of metalworking coolant have made extending the life of coolant crucial to... | |
| CE10 series Sump Shark with two 300-gallon tanks is ideal for large jobs. The CE10-300/300 is built with a custom base for mounting on a trailer or other transport. Unit... | |
| CECOR’s Big Sump Shark air sump cleaners cut coolant cost. With suction lift of 26 Hg, SA5 big tank Sump Sharks suck waste oil and coolant from machine tool in... | |
| Collects dirty coolant/distributes clean coolant CECOR Combination Sump Sharks collect and transport contaminated coolant to batch system and delivers fresh coolant to refill the sump. Two separate tanks on a... | |
| Ditch the pail and shovel. A pail and shovel may seem like the cheapest way to clean a sump, but when you consider the hours (or even days) needed to... | |
| Environmentally Sound, Fiscally Smart CECOR CE10 cleans sumps down to the bare metal in minutes. Sump cleaner side filters out solids. Transport and pump coolant to recovery station for further... | |
| Helps reduce, reuse, recycle industrial fluids The CECOR CE10 Series size 250/250 can help manage coolant in a recycling program. Two tanks of 250 gallons each, means this unit can... | |
| Reduce machine downtime, labor costs and mess. The CP50-100/100PT Propane Combination sump cleaner/coolant dispenser has a 20 HP propane engine with a lobe type, positive displacement pump for a suction... | |
| Reduce machine downtime, labor costs and mess. With a suction lift of 13” Hg or 177” water and pumping rate of 60 gallons per minute, the SE15-60PL electric Sump Sharp... | |
| The CECOR CE10 60/60 and 100/100 gallon are the smallest single-phase electric combination units. The CE10 offers a deep vacuum, generating a suction lift of 17″ of Hg (mercury) or... | |
| Two Tanks, Two Functions The CP50-250/250TW Combination sump cleaner/coolant dispenser has two 250 gallon tanks. The sump cleaner side has a suction lift of 13″ Hg for vacuuming sludge, chips... | |
| CE50 Series large twin tank unt has two 300 gallon tanks – one is a sump cleaner; the other dispenses fresh coolant. Designed to work in tandem with a central... | |
| CECOR’s Drum Top Sump Cleaner Air Operated is for companies on a tight budget that want to remove fluid & sludge from their sump. This unit has suction lift of... | |
| CECOR’s largest propane sump cleaner/dispenser can be an important part of a coolant maintenance program in larger machining operations. Two 300 gallon tanks on a single-chassis – one is a... | |
| Extra Power Propane Sump cleaner/dispenser is a versatile unit. The CP50 Series has high nozzle velocity for picking up puddles and dry chips AND deep suction for lifting heavy sludge... | |
| SA5 series Sump Shark 600 gallon sump cleaner is ideal for large jobs. The SA5-600 is built with a custom base for mounting on a trailer or other transport. Unit... | |
| The 60-gallon Sump Shark sump cleaner was designed for cleaning smaller machine tool sumps in shops with limited space. The Shark’s vertical design allows it to squeeze into tight spots,... |