CECOR Low Profile Dumping Chip Cart X44 Series

Description
Series X44 large, low-profile chip cart fits close to machine tool chip pans and scrap discharge. Lowered bin type side fits snugly under lip of machine tools for mess-free, fast collection of scrap metal. All metal construction with fully welded seams – no leaking, splitting or bulging. Removable handle fits securely in the sockets at either end of the cart to permit flexible handling. Mounted on phenolic, roller-bearing wheels in a rigid and swivel caster configuration, carts turn smoothly and roll easily, even where aisle space is limited. Use CECOR DF-1044 dumping frame for fast, safe, elevated dumping from hook hoist or fork lift. Frame latches securely to cart trunnions, at dumping height a trigger release unloads cart in fast dump or slow pour. Cart relatches in upright position after rotating 360 degrees. CECOR’s series X44 large, metal chip cart has a 15′ lip for easy loading. Large capacity (15.8 cu.ft.) fits it tight areas. Heavy-duty construction stands up to tough in-plant handling Low clearance – 26-1/2′ total height Rolls easily – even when fully loaded Full Specs Series: X44 - Low profile Capacity: 15.8 cu ft Lip Height: 15" Load Rating: 1000 Dumping Methods: DB - DB - Rotational dumping with frame (DF-1044) Dumping Frame: DF-1044 Wheels: 4" phenolic (see options) Color: Black (standard) - Gray (optional) Dimensions: 42" L 36-1/2" W 20" D Shipping Weight: 200 lbs
Datasheet
Description
Series X44 large, low-profile chip cart fits close to machine tool chip pans and scrap discharge. Lowered bin type side fits snugly under lip of machine tools for mess-free, fast collection of scrap metal. All metal construction with fully welded seams – no leaking, splitting or bulging. Removable handle fits securely in the sockets at either end of the cart to permit flexible handling. Mounted on phenolic, roller-bearing wheels in a rigid and swivel caster configuration, carts turn smoothly and roll easily, even where aisle space is limited. Use CECOR DF-1044 dumping frame for fast, safe, elevated dumping from hook hoist or fork lift. Frame latches securely to cart trunnions, at dumping height a trigger release unloads cart in fast dump or slow pour. Cart relatches in upright position after rotating 360 degrees. CECOR’s series X44 large, metal chip cart has a 15′ lip for easy loading. Large capacity (15.8 cu.ft.) fits it tight areas. Heavy-duty construction stands up to tough in-plant handling Low clearance – 26-1/2′ total height Rolls easily – even when fully loaded Full Specs Series: X44 - Low profile Capacity: 15.8 cu ft Lip Height: 15" Load Rating: 1000 Dumping Methods: DB - DB - Rotational dumping with frame (DF-1044) Dumping Frame: DF-1044 Wheels: 4" phenolic (see options) Color: Black (standard) - Gray (optional) Dimensions: 42" L 36-1/2" W 20" D Shipping Weight: 200 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dumping Chip Cart - X44 Series - CECOR
Belleville, WI, USA
Low Profile Dumping Chip Cart
X44 Series
Low Profile Dumping Chip Cart X44 Series
Series X44 large, low-profile chip cart fits close to machine tool chip pans and scrap discharge. Lowered bin type side fits snugly under lip of machine tools for mess-free, fast collection of scrap metal. All metal construction with fully welded seams – no leaking, splitting or bulging. Removable handle fits securely in the sockets at either end of the cart to permit flexible handling. Mounted on phenolic, roller-bearing wheels in a rigid and swivel caster configuration, carts turn smoothly and roll easily, even where aisle space is limited. Use CECOR DF-1044 dumping frame for fast, safe, elevated dumping from hook hoist or fork lift. Frame latches securely to cart trunnions, at dumping height a trigger release unloads cart in fast dump or slow pour. Cart relatches in upright position after rotating 360 degrees. CECOR’s series X44 large, metal chip cart has a 15′ lip for easy loading. Large capacity (15.8 cu.ft.) fits it tight areas. Heavy-duty construction stands up to tough in-plant handling Low clearance – 26-1/2′ total height Rolls easily – even when fully loaded Full Specs Series: X44 - Low profile Capacity: 15.8 cu ft Lip Height: 15" Load Rating: 1000 Dumping Methods: DB - DB - Rotational dumping with frame (DF-1044) Dumping Frame: DF-1044 Wheels: 4" phenolic (see options) Color: Black (standard) - Gray (optional) Dimensions: 42" L 36-1/2" W 20" D Shipping Weight: 200 lbs

Series X44 large, low-profile chip cart fits close to machine tool chip pans and scrap discharge. Lowered bin type side fits snugly under lip of machine tools for mess-free, fast collection of scrap metal. All metal construction with fully welded seams – no leaking, splitting or bulging. Removable handle fits securely in the sockets at either end of the cart to permit flexible handling. Mounted on phenolic, roller-bearing wheels in a rigid and swivel caster configuration, carts turn smoothly and roll easily, even where aisle space is limited.

Use CECOR DF-1044 dumping frame for fast, safe, elevated dumping from hook hoist or fork lift. Frame latches securely to cart trunnions, at dumping height a trigger release unloads cart in fast dump or slow pour. Cart relatches in upright position after rotating 360 degrees.

CECOR’s series X44 large, metal chip cart has a 15″ lip for easy loading. Large capacity (15.8 cu.ft.) fits it tight areas.

  • Heavy-duty construction stands up to tough in-plant handling
  • Low clearance – 26-1/2″ total height
  • Rolls easily – even when fully loaded

Full Specs

Series:

X44 - Low profile

Capacity:

15.8 cu ft

Lip Height:

15"

Load Rating:

1000

Dumping Methods:

DB -

DB - Rotational dumping with frame (DF-1044)

Dumping Frame:

DF-1044

Wheels:

4" phenolic (see options)

Color:

Black (standard) - Gray (optional)

Dimensions:

42" L 36-1/2" W 20" D

Shipping Weight:

200 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number X44 Series
Product Name Low Profile Dumping Chip Cart
Cart / Truck Type Round; Tilting / Dumping (optional feature)
Capacity 1000 lbs (454 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details