CECOR Heavy Duty Low Profile Chip Cart 044 Series

Description
Metalworking plants depend on CECOR heavy-duty carts for handling oily metal chips, turnings, parts in process and other dense industrial loads. Series 044 fits directly under chips pans and discharge trays to eliminate piles of metal snarls and chips around machine tools. Mounted on phenolic, roller-bearing wheels in a rigid and swivel caster configuration, carts turn smoothly and roll easily, even where aisle space is limited. Removable push handle inserts into sockets at both ends of cart. Use CECOR dumping frame for fast, safe, elevated dumping from hook hoist or forklift. Frame latches securely to cart trunnions, then at dumping height a trigger release unloads cart in fast dump or slow pour. Cart relatches in upright position after rotating 360 degrees. Heavy-Duty Low Profile Cart CECOR’s heavy-duty, low profile cart is specially designed for use around machine tools and where space is limited. Maneuvers easily and rolls smoothly, even when fully loaded. Heavy-duty steel construction low-loading side Small footprint
Description
Metalworking plants depend on CECOR heavy-duty carts for handling oily metal chips, turnings, parts in process and other dense industrial loads. Series 044 fits directly under chips pans and discharge trays to eliminate piles of metal snarls and chips around machine tools. Mounted on phenolic, roller-bearing wheels in a rigid and swivel caster configuration, carts turn smoothly and roll easily, even where aisle space is limited. Removable push handle inserts into sockets at both ends of cart. Use CECOR dumping frame for fast, safe, elevated dumping from hook hoist or forklift. Frame latches securely to cart trunnions, then at dumping height a trigger release unloads cart in fast dump or slow pour. Cart relatches in upright position after rotating 360 degrees. Heavy-Duty Low Profile Cart CECOR’s heavy-duty, low profile cart is specially designed for use around machine tools and where space is limited. Maneuvers easily and rolls smoothly, even when fully loaded. Heavy-duty steel construction low-loading side Small footprint

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Low Profile Chip Cart - 044 Series - CECOR
Belleville, WI, USA
Heavy Duty Low Profile Chip Cart
044 Series
Heavy Duty Low Profile Chip Cart 044 Series
Metalworking plants depend on CECOR heavy-duty carts for handling oily metal chips, turnings, parts in process and other dense industrial loads. Series 044 fits directly under chips pans and discharge trays to eliminate piles of metal snarls and chips around machine tools. Mounted on phenolic, roller-bearing wheels in a rigid and swivel caster configuration, carts turn smoothly and roll easily, even where aisle space is limited. Removable push handle inserts into sockets at both ends of cart. Use CECOR dumping frame for fast, safe, elevated dumping from hook hoist or forklift. Frame latches securely to cart trunnions, then at dumping height a trigger release unloads cart in fast dump or slow pour. Cart relatches in upright position after rotating 360 degrees. Heavy-Duty Low Profile Cart CECOR’s heavy-duty, low profile cart is specially designed for use around machine tools and where space is limited. Maneuvers easily and rolls smoothly, even when fully loaded. Heavy-duty steel construction low-loading side Small footprint

Metalworking plants depend on CECOR heavy-duty carts for handling oily metal chips, turnings, parts in process and other dense industrial loads. Series 044 fits directly under chips pans and discharge trays to eliminate piles of metal snarls and chips around machine tools. Mounted on phenolic, roller-bearing wheels in a rigid and swivel caster configuration, carts turn smoothly and roll easily, even where aisle space is limited. Removable push handle inserts into sockets at both ends of cart.

Use CECOR dumping frame for fast, safe, elevated dumping from hook hoist or forklift. Frame latches securely to cart trunnions, then at dumping height a trigger release unloads cart in fast dump or slow pour. Cart relatches in upright position after rotating 360 degrees.

Heavy-Duty Low Profile Cart

CECOR’s heavy-duty, low profile cart is specially designed for use around machine tools and where space is limited. Maneuvers easily and rolls smoothly, even when fully loaded.

  • Heavy-duty steel construction
  • low-loading side
  • Small footprint
Supplier's Site

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number 044 Series
Product Name Heavy Duty Low Profile Chip Cart
Cart / Truck Type Round; Tilting / Dumping (optional feature)
Capacity 1000 lbs (454 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details