CECOR Heavy Duty Dumping Chip Cart 256 Series

Description
Series 256 industrial hopper has full cubic yard capacity for big material handling jobs. Reinforced heavy gauge steel construction holds up to punishing treatment. Fully welded, leakproof seams will not leak, split, melt or burn. Two rigid and two swivel phenolic casters, which resist chipping, cracking, oil and chemicals. Carts speed up handling of chips, scrap and product, but also help keep production areas cleaner and safer. Cart may be used with a CECOR dumping frame for fast, safe elevated dumping from hook hoist or fork lift, modifed for use with hydraulic dumping system or a rotating for attachment. CECOR’s series 256 heavy-duty industrial hopper keeps production scrap and waste out of production areas. The 256 carts has a capacity of 27 cu.ft. or 1 cu. yd.. Heavy-duty construction holds up in tough environments Rated for 1500 lbs loads Dump from forklift or hook hoist using CECOR patented dumping frame. Full Specs Series: 256 Capacity: 27 cu ft or 1 cu yd Lip Height: 40" Load Rating: 1500 lbs Dumping Methods: Standard DB - Rotational dumping with frame (DF-1054) Options (see under options) RB - T-Cleats for use with hydraulic dumping FB - Fork pockets for rotating for attachment Wheels: 8" Phenolic (See options) Color: Black Bin Dimensions: 48" L 36" W 30" D Shipping Weight: 410 lbs
Datasheet
Description
Series 256 industrial hopper has full cubic yard capacity for big material handling jobs. Reinforced heavy gauge steel construction holds up to punishing treatment. Fully welded, leakproof seams will not leak, split, melt or burn. Two rigid and two swivel phenolic casters, which resist chipping, cracking, oil and chemicals. Carts speed up handling of chips, scrap and product, but also help keep production areas cleaner and safer. Cart may be used with a CECOR dumping frame for fast, safe elevated dumping from hook hoist or fork lift, modifed for use with hydraulic dumping system or a rotating for attachment. CECOR’s series 256 heavy-duty industrial hopper keeps production scrap and waste out of production areas. The 256 carts has a capacity of 27 cu.ft. or 1 cu. yd.. Heavy-duty construction holds up in tough environments Rated for 1500 lbs loads Dump from forklift or hook hoist using CECOR patented dumping frame. Full Specs Series: 256 Capacity: 27 cu ft or 1 cu yd Lip Height: 40" Load Rating: 1500 lbs Dumping Methods: Standard DB - Rotational dumping with frame (DF-1054) Options (see under options) RB - T-Cleats for use with hydraulic dumping FB - Fork pockets for rotating for attachment Wheels: 8" Phenolic (See options) Color: Black Bin Dimensions: 48" L 36" W 30" D Shipping Weight: 410 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Dumping Chip Cart - 256 Series - CECOR
Belleville, WI, USA
Heavy Duty Dumping Chip Cart
256 Series
Heavy Duty Dumping Chip Cart 256 Series
Series 256 industrial hopper has full cubic yard capacity for big material handling jobs. Reinforced heavy gauge steel construction holds up to punishing treatment. Fully welded, leakproof seams will not leak, split, melt or burn. Two rigid and two swivel phenolic casters, which resist chipping, cracking, oil and chemicals. Carts speed up handling of chips, scrap and product, but also help keep production areas cleaner and safer. Cart may be used with a CECOR dumping frame for fast, safe elevated dumping from hook hoist or fork lift, modifed for use with hydraulic dumping system or a rotating for attachment. CECOR’s series 256 heavy-duty industrial hopper keeps production scrap and waste out of production areas. The 256 carts has a capacity of 27 cu.ft. or 1 cu. yd.. Heavy-duty construction holds up in tough environments Rated for 1500 lbs loads Dump from forklift or hook hoist using CECOR patented dumping frame. Full Specs Series: 256 Capacity: 27 cu ft or 1 cu yd Lip Height: 40" Load Rating: 1500 lbs Dumping Methods: Standard DB - Rotational dumping with frame (DF-1054) Options (see under options) RB - T-Cleats for use with hydraulic dumping FB - Fork pockets for rotating for attachment Wheels: 8" Phenolic (See options) Color: Black Bin Dimensions: 48" L 36" W 30" D Shipping Weight: 410 lbs

Series 256 industrial hopper has full cubic yard capacity for big material handling jobs. Reinforced heavy gauge steel construction holds up to punishing treatment. Fully welded, leakproof seams will not leak, split, melt or burn. Two rigid and two swivel phenolic casters, which resist chipping, cracking, oil and chemicals. Carts speed up handling of chips, scrap and product, but also help keep production areas cleaner and safer.

Cart may be used with a CECOR dumping frame for fast, safe elevated dumping from hook hoist or fork lift, modifed for use with hydraulic dumping system or a rotating for attachment.

CECOR’s series 256 heavy-duty industrial hopper keeps production scrap and waste out of production areas. The 256 carts has a capacity of 27 cu.ft. or 1 cu. yd..

  • Heavy-duty construction holds up in tough environments
  • Rated for 1500 lbs loads
  • Dump from forklift or hook hoist using CECOR patented dumping frame.

Full Specs

Series:

256

Capacity:

27 cu ft or 1 cu yd

Lip Height:

40"

Load Rating:

1500 lbs

Dumping Methods:

Standard

DB - Rotational dumping with frame (DF-1054)
Options (see under options)
RB - T-Cleats for use with hydraulic dumping
FB - Fork pockets for rotating for attachment

Wheels:

8" Phenolic (See options)

Color:

Black

Bin Dimensions:

48" L 36" W 30" D

Shipping Weight:

410 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number 256 Series
Product Name Heavy Duty Dumping Chip Cart
Cart / Truck Type Round; Tilting / Dumping (optional feature)
Capacity 1500 lbs (680 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Dollies - 220130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 463 lbs (210 kg)
Length 24 inch (600 mm)
View Details