CECOR Low Profile Dumping Chip Cart L44 Series

Description
The L44 Low Profile, dumping container is designed to eliminate bending and moving heavy plastic totes or makeshift bins across the shop floor. Bending and dragging dense loads of metal chips or parts is difficult and can cause back injury. Mounted on 4-inch phenolic casters, the L44 cart bottom is only 2-3/8′ inches from the floor. Cart rolls smoothly and can be easily maneuvered by one person. The L44 Cart has a capacity of 6.9 cu. ft., but with an overall height of only 15-1/2 inches cart fits snugly next to machine tools, under discharge, conveyor belts and tables. Push handle is removable to allow placement in tight spaces. The L44 can be dumped from a fork lift using the optional DF-1044 dumping frame. CECOR’s series L44 metal chip cart is 15-1/2′ tall with a 12′ lip. This low-to-the ground cart fits easily under machine tool discharge and other low-clearance plant equipment. Heavy-duty steel construction with fully welded seams won’t leak, melt, split or burn. Cart maneuvers easily, even when fully loaded. Smart design maximizes cube capacity while minimizing footprint to save floor space. Low lip for easy loading Overall cart height is 15-1/2′ Removable handling Full Specs Series: L44 Capacity: 6.9 cu ft Lip Height: 12" Load Rating: 1000 Dumping Methods: DB - Rotational dumping with frame (DF-1044) Dumping Frame: DF-1044 Wheels: 4" phenolic casters - two swivel, two rigid Color: Black Dimensions: 42" L 28 3/4" W 13" D Shipping Weight: 126 lbs
Datasheet
Description
The L44 Low Profile, dumping container is designed to eliminate bending and moving heavy plastic totes or makeshift bins across the shop floor. Bending and dragging dense loads of metal chips or parts is difficult and can cause back injury. Mounted on 4-inch phenolic casters, the L44 cart bottom is only 2-3/8′ inches from the floor. Cart rolls smoothly and can be easily maneuvered by one person. The L44 Cart has a capacity of 6.9 cu. ft., but with an overall height of only 15-1/2 inches cart fits snugly next to machine tools, under discharge, conveyor belts and tables. Push handle is removable to allow placement in tight spaces. The L44 can be dumped from a fork lift using the optional DF-1044 dumping frame. CECOR’s series L44 metal chip cart is 15-1/2′ tall with a 12′ lip. This low-to-the ground cart fits easily under machine tool discharge and other low-clearance plant equipment. Heavy-duty steel construction with fully welded seams won’t leak, melt, split or burn. Cart maneuvers easily, even when fully loaded. Smart design maximizes cube capacity while minimizing footprint to save floor space. Low lip for easy loading Overall cart height is 15-1/2′ Removable handling Full Specs Series: L44 Capacity: 6.9 cu ft Lip Height: 12" Load Rating: 1000 Dumping Methods: DB - Rotational dumping with frame (DF-1044) Dumping Frame: DF-1044 Wheels: 4" phenolic casters - two swivel, two rigid Color: Black Dimensions: 42" L 28 3/4" W 13" D Shipping Weight: 126 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dumping Chip Cart - L44 Series - CECOR
Belleville, WI, USA
Low Profile Dumping Chip Cart
L44 Series
Low Profile Dumping Chip Cart L44 Series
The L44 Low Profile, dumping container is designed to eliminate bending and moving heavy plastic totes or makeshift bins across the shop floor. Bending and dragging dense loads of metal chips or parts is difficult and can cause back injury. Mounted on 4-inch phenolic casters, the L44 cart bottom is only 2-3/8′ inches from the floor. Cart rolls smoothly and can be easily maneuvered by one person. The L44 Cart has a capacity of 6.9 cu. ft., but with an overall height of only 15-1/2 inches cart fits snugly next to machine tools, under discharge, conveyor belts and tables. Push handle is removable to allow placement in tight spaces. The L44 can be dumped from a fork lift using the optional DF-1044 dumping frame. CECOR’s series L44 metal chip cart is 15-1/2′ tall with a 12′ lip. This low-to-the ground cart fits easily under machine tool discharge and other low-clearance plant equipment. Heavy-duty steel construction with fully welded seams won’t leak, melt, split or burn. Cart maneuvers easily, even when fully loaded. Smart design maximizes cube capacity while minimizing footprint to save floor space. Low lip for easy loading Overall cart height is 15-1/2′ Removable handling Full Specs Series: L44 Capacity: 6.9 cu ft Lip Height: 12" Load Rating: 1000 Dumping Methods: DB - Rotational dumping with frame (DF-1044) Dumping Frame: DF-1044 Wheels: 4" phenolic casters - two swivel, two rigid Color: Black Dimensions: 42" L 28 3/4" W 13" D Shipping Weight: 126 lbs

The L44 Low Profile, dumping container is designed to eliminate bending and moving heavy plastic totes or makeshift bins across the shop floor. Bending and dragging dense loads of metal chips or parts is difficult and can cause back injury. Mounted on 4-inch phenolic casters, the L44 cart bottom is only 2-3/8″ inches from the floor. Cart rolls smoothly and can be easily maneuvered by one person.

The L44 Cart has a capacity of 6.9 cu. ft., but with an overall height of only 15-1/2 inches cart fits snugly next to machine tools, under discharge, conveyor belts and tables. Push handle is removable to allow placement in tight spaces. The L44 can be dumped from a fork lift using the optional DF-1044 dumping frame.

CECOR’s series L44 metal chip cart is 15-1/2′ tall with a 12″ lip. This low-to-the ground cart fits easily under machine tool discharge and other low-clearance plant equipment. Heavy-duty steel construction with fully welded seams won’t leak, melt, split or burn. Cart maneuvers easily, even when fully loaded. Smart design maximizes cube capacity while minimizing footprint to save floor space.

  • Low lip for easy loading
  • Overall cart height is 15-1/2″
  • Removable handling

    Full Specs

    Series: L44
    Capacity: 6.9 cu ft
    Lip Height: 12"
    Load Rating: 1000
    Dumping Methods: DB - Rotational dumping with frame (DF-1044)
    Dumping Frame: DF-1044
    Wheels: 4" phenolic casters - two swivel, two rigid
    Color: Black
    Dimensions: 42" L 28 3/4" W 13" D
    Shipping Weight: 126 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number L44 Series
Product Name Low Profile Dumping Chip Cart
Cart / Truck Type Round; Tilting / Dumping (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 2595118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Aluminum
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details