CECOR Heavy Duty Dumping Chip Cart 243 Series

Description
Metalworking plants use CECOR heavy-duty chip bins for handling metal scrap, chips, finished product and material. Cart are durable, maneuverable and are designed and sized especially for use with machine tools. Carts not only speed up handling of chips, scrap and other product, but also help keep production areas cleaner and safer. CECOR chip bins are built for long, hard factory service. They are constructed of heavy gauge steel with fully welded, leak-proof seams. Carts are mounted on phenolic roller bearing wheels which resist chipping, cracking, oil and chemicals. Dump carts with CECOR dumping frame for fast, safe elevated dumping from hook hoist or forklift. Carts can also be adapted to dump with hydraulic dumping or for use with rotating fork attachment. Heavy-Duty steel construction with fully welded seams means this heavy-duty chip bin will not leak, melt, split, bulge or burn. Dump load from forklift or hook hoist with optional dumping frame. Small footprint saves space Maneuvers easily, even when loaded Keep production areas clean and safe
Datasheet
Description
Metalworking plants use CECOR heavy-duty chip bins for handling metal scrap, chips, finished product and material. Cart are durable, maneuverable and are designed and sized especially for use with machine tools. Carts not only speed up handling of chips, scrap and other product, but also help keep production areas cleaner and safer. CECOR chip bins are built for long, hard factory service. They are constructed of heavy gauge steel with fully welded, leak-proof seams. Carts are mounted on phenolic roller bearing wheels which resist chipping, cracking, oil and chemicals. Dump carts with CECOR dumping frame for fast, safe elevated dumping from hook hoist or forklift. Carts can also be adapted to dump with hydraulic dumping or for use with rotating fork attachment. Heavy-Duty steel construction with fully welded seams means this heavy-duty chip bin will not leak, melt, split, bulge or burn. Dump load from forklift or hook hoist with optional dumping frame. Small footprint saves space Maneuvers easily, even when loaded Keep production areas clean and safe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Dumping Chip Cart - 243 Series - CECOR
Belleville, WI, USA
Heavy Duty Dumping Chip Cart
243 Series
Heavy Duty Dumping Chip Cart 243 Series
Metalworking plants use CECOR heavy-duty chip bins for handling metal scrap, chips, finished product and material. Cart are durable, maneuverable and are designed and sized especially for use with machine tools. Carts not only speed up handling of chips, scrap and other product, but also help keep production areas cleaner and safer. CECOR chip bins are built for long, hard factory service. They are constructed of heavy gauge steel with fully welded, leak-proof seams. Carts are mounted on phenolic roller bearing wheels which resist chipping, cracking, oil and chemicals. Dump carts with CECOR dumping frame for fast, safe elevated dumping from hook hoist or forklift. Carts can also be adapted to dump with hydraulic dumping or for use with rotating fork attachment. Heavy-Duty steel construction with fully welded seams means this heavy-duty chip bin will not leak, melt, split, bulge or burn. Dump load from forklift or hook hoist with optional dumping frame. Small footprint saves space Maneuvers easily, even when loaded Keep production areas clean and safe

Metalworking plants use CECOR heavy-duty chip bins for handling metal scrap, chips, finished product and material. Cart are durable, maneuverable and are designed and sized especially for use with machine tools. Carts not only speed up handling of chips, scrap and other product, but also help keep production areas cleaner and safer.

CECOR chip bins are built for long, hard factory service. They are constructed of heavy gauge steel with fully welded, leak-proof seams. Carts are mounted on phenolic roller bearing wheels which resist chipping, cracking, oil and chemicals.

Dump carts with CECOR dumping frame for fast, safe elevated dumping from hook hoist or forklift. Carts can also be adapted to dump with hydraulic dumping or for use with rotating fork attachment.

Heavy-Duty steel construction with fully welded seams means this heavy-duty chip bin will not leak, melt, split, bulge or burn. Dump load from forklift or hook hoist with optional dumping frame.

  • Small footprint saves space
  • Maneuvers easily, even when loaded
  • Keep production areas clean and safe
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number 243 Series
Product Name Heavy Duty Dumping Chip Cart
Cart / Truck Type Round; Tilting / Dumping (optional feature)
Capacity 1500 lbs (680 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 2542634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 10000 lbs (4535 kg)
Length 16 inch (415 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details