CECOR Metal Scrap Cart 254 Series

Description
Versatile 254 Series CECOR metal scrap cart is ideal for all kinds of bulky, hard-to-handle trash. Constructed of heavy gauge steel, these durable all-metal carts won’t melt, split or burn. They park at scrap source, then roll to in -plant disposal or recyling site. Scrap cart is designed for one-person manueverability. Mounted on free-rolling wheels, they’re simple to push, easy to turn. Cart dumps elevated loads from fork lift or hook hoist with optional dumping frame. The 254 scrap cart has a capacity of 27 cu.ft.(1 cu. yd.) and a load rating of 800 lbs. CECOR’s Series 254 lower density, metal cart handles bulky loads like packaging materials, cardboard, metal or lumber scrap. Dump from forklift or hook hoist using optional CECOR dumping frame. Park cart where scrap is made. Easily maneuvered by one person. Collects loads up to 800 lb. Full Specs Series: 254 Capacity: 27 cu ft (1 cu. yd.) Lip Height: 37-3/4" Load Rating: 800 lbs Dumping Methods: Standard DB - Rotational dumping with frame (DF-1054) Options (see under options) RB - T-Cleats for use with hydraulic dumping FB - Fork pockets for rotating for attachment Wheels: 6" Poly Color: Black (standard) - Gray (optional) Bin Dimensions: 48" L 36" W 30" D Shipping Weight: 302 lbs
Datasheet
Description
Versatile 254 Series CECOR metal scrap cart is ideal for all kinds of bulky, hard-to-handle trash. Constructed of heavy gauge steel, these durable all-metal carts won’t melt, split or burn. They park at scrap source, then roll to in -plant disposal or recyling site. Scrap cart is designed for one-person manueverability. Mounted on free-rolling wheels, they’re simple to push, easy to turn. Cart dumps elevated loads from fork lift or hook hoist with optional dumping frame. The 254 scrap cart has a capacity of 27 cu.ft.(1 cu. yd.) and a load rating of 800 lbs. CECOR’s Series 254 lower density, metal cart handles bulky loads like packaging materials, cardboard, metal or lumber scrap. Dump from forklift or hook hoist using optional CECOR dumping frame. Park cart where scrap is made. Easily maneuvered by one person. Collects loads up to 800 lb. Full Specs Series: 254 Capacity: 27 cu ft (1 cu. yd.) Lip Height: 37-3/4" Load Rating: 800 lbs Dumping Methods: Standard DB - Rotational dumping with frame (DF-1054) Options (see under options) RB - T-Cleats for use with hydraulic dumping FB - Fork pockets for rotating for attachment Wheels: 6" Poly Color: Black (standard) - Gray (optional) Bin Dimensions: 48" L 36" W 30" D Shipping Weight: 302 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Scrap Cart - 254 Series - CECOR
Belleville, WI, USA
Metal Scrap Cart
254 Series
Metal Scrap Cart 254 Series
Versatile 254 Series CECOR metal scrap cart is ideal for all kinds of bulky, hard-to-handle trash. Constructed of heavy gauge steel, these durable all-metal carts won’t melt, split or burn. They park at scrap source, then roll to in -plant disposal or recyling site. Scrap cart is designed for one-person manueverability. Mounted on free-rolling wheels, they’re simple to push, easy to turn. Cart dumps elevated loads from fork lift or hook hoist with optional dumping frame. The 254 scrap cart has a capacity of 27 cu.ft.(1 cu. yd.) and a load rating of 800 lbs. CECOR’s Series 254 lower density, metal cart handles bulky loads like packaging materials, cardboard, metal or lumber scrap. Dump from forklift or hook hoist using optional CECOR dumping frame. Park cart where scrap is made. Easily maneuvered by one person. Collects loads up to 800 lb. Full Specs Series: 254 Capacity: 27 cu ft (1 cu. yd.) Lip Height: 37-3/4" Load Rating: 800 lbs Dumping Methods: Standard DB - Rotational dumping with frame (DF-1054) Options (see under options) RB - T-Cleats for use with hydraulic dumping FB - Fork pockets for rotating for attachment Wheels: 6" Poly Color: Black (standard) - Gray (optional) Bin Dimensions: 48" L 36" W 30" D Shipping Weight: 302 lbs

Versatile 254 Series CECOR metal scrap cart is ideal for all kinds of bulky, hard-to-handle trash. Constructed of heavy gauge steel, these durable all-metal carts won’t melt, split or burn. They park at scrap source, then roll to in -plant disposal or recyling site.

Scrap cart is designed for one-person manueverability. Mounted on free-rolling wheels, they’re simple to push, easy to turn. Cart dumps elevated loads from fork lift or hook hoist with optional dumping frame. The 254 scrap cart has a capacity of 27 cu.ft.(1 cu. yd.) and a load rating of 800 lbs.

CECOR’s Series 254 lower density, metal cart handles bulky loads like packaging materials, cardboard, metal or lumber scrap. Dump from forklift or hook hoist using optional CECOR dumping frame.

  • Park cart where scrap is made.
  • Easily maneuvered by one person.
  • Collects loads up to 800 lb.

Full Specs

Series:

254

Capacity:

27 cu ft (1 cu. yd.)

Lip Height:

37-3/4"

Load Rating:

800 lbs

Dumping Methods:

Standard

DB - Rotational dumping with frame (DF-1054)
Options (see under options)
RB - T-Cleats for use with hydraulic dumping
FB - Fork pockets for rotating for attachment

Wheels:

6" Poly

Color:

Black (standard) - Gray (optional)

Bin Dimensions:

48" L 36" W 30" D

Shipping Weight:

302 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number 254 Series
Product Name Metal Scrap Cart
Cart / Truck Type Round; Tilting / Dumping (optional feature)
Capacity 800 lbs (363 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2256003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 397 lbs (180 kg)
Length 35 inch (885 mm)
Width 24 inch (610 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details