CECOR Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| The F10 filter has a capacity of 1 cubic foot in the strainer basket with dimensions of 15-1/2″ long and 14″ diameter. The F10 filter is standard on the following... | |
| The F23 filter has 2.3 cu. ft. capacity with a top dimensions of 9-1/2″ and 13-3/8″ at the bottom. The greater bottom dimension is due to our safety features; the... | |
| The F50 filter has 5.0 cubic foot capacity and dimensions of 16-3/8″ at the top and 20-3/8″ at the bottom. The greater bottom dimension is due to our safety features; |