CECOR Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| CECOR’s Big Sump Shark air sump cleaners cut coolant cost. With suction lift of 26 Hg, SA5 big tank Sump Sharks suck waste oil and coolant from machine tool in... | |
| Ditch the pail and shovel. A pail and shovel may seem like the cheapest way to clean a sump, but when you consider the hours (or even days) needed to... | |
| Large Propane Sump Cleaner for cleaner coolant. The SP50-600 (600 gallons) is the largest Sump Shark in the SP50 series. This unit comes on a custom base for mounting on... | |
| Propane Power – no need for electrical outlets or air drops. Cleaning a sump today no longer means shutting down the machine for a half a day while someone bails... | |
| Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air... | |
| Reduce machine downtime, labor costs and mess. With a suction lift of 13” Hg or 177” water and pumping rate of 60 gallons per minute, the SE15-60PL electric Sump Sharp... | |
| Reduce, Reuse and recycle coolants and oils. Increasing costs for the purchase, use and disposal of cutting fluids have made extending their life mandatory in most shops. High suction lift... | |
| SA5 series Sump Shark 600 gallon sump cleaner is ideal for large jobs. The SA5-600 is built with a custom base for mounting on a trailer or other transport. Unit... | |
| The 60-gallon Sump Shark sump cleaner was designed for cleaning smaller machine tool sumps in shops with limited space. The Shark’s vertical design allows it to squeeze into tight spots,... | |
| The SE30 Series three-phase electric Sump Shark delivers extra power with a small footprint. The Shark’s 3 Hp motor delivers a pumping rate of 60 gallons (227 liters) per minute... | |
| The SE50 Series 600-gallon sump cleaner (largest in the SE50 Series) comes on a CB1 base for mounting trailer or other transport base. Three-phase electric “Extra Power” Sump Shark sump... |