CECOR Heavy Duty Low Profile Chip Cart L43 Series

Description
The L43 Series low profile cart has an overall height of only 15-1/2′. Cart handle is removable to fit entire cart under low clearance machine or conveyor. The loading lip of 12′ makes it an ideal partner for machine tools with a low discharge. Help eliminate mess around machine tools. Low profile chip cart maneuvers easily, even when fully loaded. Pair with CECOR dumping frame for elevated dumping from fork lift or hook hoist. Eliminate bending and dragging Extra low profile cart fits easily under machine tool discharge and other low-clearance plant equipment. Smart design minimizes footprint and saves precious floor space. 4.3 cu.ft. capacity 12′ lip height for low discharge 1,000 lb. load rating for handling heavy loads Full Specs Series: L43 Capacity: 4.9 cu ft Lip Height: 12" Load Rating: 1000 Dumping Methods: DB - Rotational dumping with frame (DF-1043) Dumping Frame: DF-1043 Color: Black Wheels: 4" Phenolic Casters - two swivel, two rigid Dimensions: 36" L 24 3/4" W 13" D Shipping Weight: 120 lbs
Datasheet
Description
The L43 Series low profile cart has an overall height of only 15-1/2′. Cart handle is removable to fit entire cart under low clearance machine or conveyor. The loading lip of 12′ makes it an ideal partner for machine tools with a low discharge. Help eliminate mess around machine tools. Low profile chip cart maneuvers easily, even when fully loaded. Pair with CECOR dumping frame for elevated dumping from fork lift or hook hoist. Eliminate bending and dragging Extra low profile cart fits easily under machine tool discharge and other low-clearance plant equipment. Smart design minimizes footprint and saves precious floor space. 4.3 cu.ft. capacity 12′ lip height for low discharge 1,000 lb. load rating for handling heavy loads Full Specs Series: L43 Capacity: 4.9 cu ft Lip Height: 12" Load Rating: 1000 Dumping Methods: DB - Rotational dumping with frame (DF-1043) Dumping Frame: DF-1043 Color: Black Wheels: 4" Phenolic Casters - two swivel, two rigid Dimensions: 36" L 24 3/4" W 13" D Shipping Weight: 120 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Low Profile Chip Cart - L43 Series - CECOR
Belleville, WI, USA
Heavy Duty Low Profile Chip Cart
L43 Series
Heavy Duty Low Profile Chip Cart L43 Series
The L43 Series low profile cart has an overall height of only 15-1/2′. Cart handle is removable to fit entire cart under low clearance machine or conveyor. The loading lip of 12′ makes it an ideal partner for machine tools with a low discharge. Help eliminate mess around machine tools. Low profile chip cart maneuvers easily, even when fully loaded. Pair with CECOR dumping frame for elevated dumping from fork lift or hook hoist. Eliminate bending and dragging Extra low profile cart fits easily under machine tool discharge and other low-clearance plant equipment. Smart design minimizes footprint and saves precious floor space. 4.3 cu.ft. capacity 12′ lip height for low discharge 1,000 lb. load rating for handling heavy loads Full Specs Series: L43 Capacity: 4.9 cu ft Lip Height: 12" Load Rating: 1000 Dumping Methods: DB - Rotational dumping with frame (DF-1043) Dumping Frame: DF-1043 Color: Black Wheels: 4" Phenolic Casters - two swivel, two rigid Dimensions: 36" L 24 3/4" W 13" D Shipping Weight: 120 lbs

The L43 Series low profile cart has an overall height of only 15-1/2″. Cart handle is removable to fit entire cart under low clearance machine or conveyor. The loading lip of 12″ makes it an ideal partner for machine tools with a low discharge. Help eliminate mess around machine tools.

Low profile chip cart maneuvers easily, even when fully loaded. Pair with CECOR dumping frame for elevated dumping from fork lift or hook hoist.

Eliminate bending and dragging
Extra low profile cart fits easily under machine tool discharge and other low-clearance plant equipment. Smart design minimizes footprint and saves precious floor space.

  • 4.3 cu.ft. capacity
  • 12″ lip height for low discharge
  • 1,000 lb. load rating for handling heavy loads

Full Specs

Series:

L43

Capacity:

4.9 cu ft

Lip Height:

12"

Load Rating:

1000

Dumping Methods:

DB - Rotational dumping with frame (DF-1043)

Dumping Frame:

DF-1043

Color:

Black

Wheels:

4" Phenolic Casters - two swivel, two rigid

Dimensions:

36" L 24 3/4" W 13" D

Shipping Weight:

120 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number L43 Series
Product Name Heavy Duty Low Profile Chip Cart
Cart / Truck Type Round; Tilting / Dumping (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details