CECOR Dumping Tilt Cart 340 Series

Description
CECOR’s 340 series tilt carts are designed and built for use in punishing environments. With all metal construction and fully welded seams, carts will not leak, split or tear. Reinforced dumping knees control manual emptying at floor or dock level. Heavy-duty tilt trucks with all-metal construction and fully welded, leakproof seams hold up in tough environments. Carts maneuver easily and roll smoothly, even when fully loaded Tilt dump emptying from dock or platform Full Specs Series: 340 Capacity: 40 cu ft or 1-1/2 cu yd Lip Height: 47-1/4" Load Rating: 540 lbs Dumping Method: Manual / tilt Color: Black (standard), blue (optional) Wheels: 6" poly (other sizes & styles available) Dimensions: 59-1/2" L 36" W 39-1/2" D Shipping Weight: 270 lbs
Datasheet
Description
CECOR’s 340 series tilt carts are designed and built for use in punishing environments. With all metal construction and fully welded seams, carts will not leak, split or tear. Reinforced dumping knees control manual emptying at floor or dock level. Heavy-duty tilt trucks with all-metal construction and fully welded, leakproof seams hold up in tough environments. Carts maneuver easily and roll smoothly, even when fully loaded Tilt dump emptying from dock or platform Full Specs Series: 340 Capacity: 40 cu ft or 1-1/2 cu yd Lip Height: 47-1/4" Load Rating: 540 lbs Dumping Method: Manual / tilt Color: Black (standard), blue (optional) Wheels: 6" poly (other sizes & styles available) Dimensions: 59-1/2" L 36" W 39-1/2" D Shipping Weight: 270 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dumping Tilt Cart - 340 Series - CECOR
Belleville, WI, USA
Dumping Tilt Cart
340 Series
Dumping Tilt Cart 340 Series
CECOR’s 340 series tilt carts are designed and built for use in punishing environments. With all metal construction and fully welded seams, carts will not leak, split or tear. Reinforced dumping knees control manual emptying at floor or dock level. Heavy-duty tilt trucks with all-metal construction and fully welded, leakproof seams hold up in tough environments. Carts maneuver easily and roll smoothly, even when fully loaded Tilt dump emptying from dock or platform Full Specs Series: 340 Capacity: 40 cu ft or 1-1/2 cu yd Lip Height: 47-1/4" Load Rating: 540 lbs Dumping Method: Manual / tilt Color: Black (standard), blue (optional) Wheels: 6" poly (other sizes & styles available) Dimensions: 59-1/2" L 36" W 39-1/2" D Shipping Weight: 270 lbs

CECOR’s 340 series tilt carts are designed and built for use in punishing environments. With all metal construction and fully welded seams, carts will not leak, split or tear. Reinforced dumping knees control manual emptying at floor or dock level.

Heavy-duty tilt trucks with all-metal construction and fully welded, leakproof seams hold up in tough environments.

  • Carts maneuver easily and roll smoothly, even when fully loaded
  • Tilt dump emptying from dock or platform

Full Specs

Series:

340

Capacity:

40 cu ft or 1-1/2 cu yd

Lip Height:

47-1/4"

Load Rating:

540 lbs

Dumping Method:

Manual / tilt

Color:

Black (standard), blue (optional)

Wheels:

6" poly (other sizes & styles available)

Dimensions:

59-1/2" L 36" W 39-1/2" D

Shipping Weight:

270 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Material Handling Carts and Trucks
Product Number 340 Series
Product Name Dumping Tilt Cart
Cart / Truck Type Tilting / Dumping; Waste
Capacity 800 lbs (363 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 2837103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details