Aerotech, Inc. Delta Robot and Controller RCP-DELTA

Description
Design Features Open architecture robot controller Compact panel mount enclosure with high-reliability, solid-state disk drive Synchronization with moving material Program in AeroBasic™, G-Code, IEC 61131, LabVIEW®, MATLAB®, .NET, and C++/CLI Operating ranges from 500 mm to 1300 mm Up to 15g linear acceleration and 200 pick and place operations per minute Optional rotation axis for part alignment Standard IP65 protection and optional IP69K for food and chemical applications Scalable Open-Architecture Robot Control The RCP-DELTA control system is based on Aerotech’s A3200 Automation controller. The A3200’s networked, distributed architecture provides a scalable platform in which additional robots, I/O, and positioning devices can be easily integrated. Multiple programming interfaces provide deployment flexibility by allowing developers to work in the environment that matches their skill sets or application requirements. External sensors are supported with industry standard fieldbuses (EtherCAT, Modbus TCP, Ethernet/IP™ and others) or applications operating in the RCP-DELTA’s real-time enabled Windows® operating system. Multiple Robot Configurations Four models support payloads up to 3 kg with X/Y operating ranges of 500/800/1100/1300 mm with an optional continuous rotation about the Z axis (yaw). IP65 level protection is standard (sealed against dust and low-pressure water jets) and IP69K (sealed against dust and close-range high pressure and high temperature spray) is available for applications where periodic cleaning with high-pressure water and/or steam is required. High-Speed Durable Design Extensive use of carbon fiber and light-weight aluminum results in a robot that is capable of sustaining 200 pick-and-place operations per minute with peak acceleration on the order of 15g. Spring-loaded, flexible strut connections are designed to break away upon impact to limit energy transfer and are easily replaced when damaged. Repeatable Operation With absolute encoders on each motor the robot never has to be referenced, even after a loss of power. The motors are also equipped with holding brakes to prevent movement of the tool when the robot is not enabled. Preconfigured Functions The RCP-DELTA supports all standard A3200 programming and control capabilities such as multi-block look-ahead, corner rounding, and command shaping. Additional Delta robot specific functions are included for common robotic operations such as target queues, tracking moving material, and teaching tool/part locations.
Description
Design Features Open architecture robot controller Compact panel mount enclosure with high-reliability, solid-state disk drive Synchronization with moving material Program in AeroBasic™, G-Code, IEC 61131, LabVIEW®, MATLAB®, .NET, and C++/CLI Operating ranges from 500 mm to 1300 mm Up to 15g linear acceleration and 200 pick and place operations per minute Optional rotation axis for part alignment Standard IP65 protection and optional IP69K for food and chemical applications Scalable Open-Architecture Robot Control The RCP-DELTA control system is based on Aerotech’s A3200 Automation controller. The A3200’s networked, distributed architecture provides a scalable platform in which additional robots, I/O, and positioning devices can be easily integrated. Multiple programming interfaces provide deployment flexibility by allowing developers to work in the environment that matches their skill sets or application requirements. External sensors are supported with industry standard fieldbuses (EtherCAT, Modbus TCP, Ethernet/IP™ and others) or applications operating in the RCP-DELTA’s real-time enabled Windows® operating system. Multiple Robot Configurations Four models support payloads up to 3 kg with X/Y operating ranges of 500/800/1100/1300 mm with an optional continuous rotation about the Z axis (yaw). IP65 level protection is standard (sealed against dust and low-pressure water jets) and IP69K (sealed against dust and close-range high pressure and high temperature spray) is available for applications where periodic cleaning with high-pressure water and/or steam is required. High-Speed Durable Design Extensive use of carbon fiber and light-weight aluminum results in a robot that is capable of sustaining 200 pick-and-place operations per minute with peak acceleration on the order of 15g. Spring-loaded, flexible strut connections are designed to break away upon impact to limit energy transfer and are easily replaced when damaged. Repeatable Operation With absolute encoders on each motor the robot never has to be referenced, even after a loss of power. The motors are also equipped with holding brakes to prevent movement of the tool when the robot is not enabled. Preconfigured Functions The RCP-DELTA supports all standard A3200 programming and control capabilities such as multi-block look-ahead, corner rounding, and command shaping. Additional Delta robot specific functions are included for common robotic operations such as target queues, tracking moving material, and teaching tool/part locations.

Suppliers

Company
Product
Description
Supplier Links
Delta Robot and Controller - RCP-DELTA - Aerotech, Inc.
Pittsburgh, PA, USA
Delta Robot and Controller
RCP-DELTA
Delta Robot and Controller RCP-DELTA
Design Features Open architecture robot controller Compact panel mount enclosure with high-reliability, solid-state disk drive Synchronization with moving material Program in AeroBasic™, G-Code, IEC 61131, LabVIEW®, MATLAB®, .NET, and C++/CLI Operating ranges from 500 mm to 1300 mm Up to 15g linear acceleration and 200 pick and place operations per minute Optional rotation axis for part alignment Standard IP65 protection and optional IP69K for food and chemical applications Scalable Open-Architecture Robot Control The RCP-DELTA control system is based on Aerotech’s A3200 Automation controller. The A3200’s networked, distributed architecture provides a scalable platform in which additional robots, I/O, and positioning devices can be easily integrated. Multiple programming interfaces provide deployment flexibility by allowing developers to work in the environment that matches their skill sets or application requirements. External sensors are supported with industry standard fieldbuses (EtherCAT, Modbus TCP, Ethernet/IP™ and others) or applications operating in the RCP-DELTA’s real-time enabled Windows® operating system. Multiple Robot Configurations Four models support payloads up to 3 kg with X/Y operating ranges of 500/800/1100/1300 mm with an optional continuous rotation about the Z axis (yaw). IP65 level protection is standard (sealed against dust and low-pressure water jets) and IP69K (sealed against dust and close-range high pressure and high temperature spray) is available for applications where periodic cleaning with high-pressure water and/or steam is required. High-Speed Durable Design Extensive use of carbon fiber and light-weight aluminum results in a robot that is capable of sustaining 200 pick-and-place operations per minute with peak acceleration on the order of 15g. Spring-loaded, flexible strut connections are designed to break away upon impact to limit energy transfer and are easily replaced when damaged. Repeatable Operation With absolute encoders on each motor the robot never has to be referenced, even after a loss of power. The motors are also equipped with holding brakes to prevent movement of the tool when the robot is not enabled. Preconfigured Functions The RCP-DELTA supports all standard A3200 programming and control capabilities such as multi-block look-ahead, corner rounding, and command shaping. Additional Delta robot specific functions are included for common robotic operations such as target queues, tracking moving material, and teaching tool/part locations.

Design Features

  • Open architecture robot controller
  • Compact panel mount enclosure with high-reliability, solid-state disk drive
  • Synchronization with moving material
  • Program in AeroBasic™, G-Code, IEC 61131, LabVIEW®, MATLAB®, .NET, and C++/CLI
  • Operating ranges from 500 mm to 1300 mm
  • Up to 15g linear acceleration and 200 pick and place operations per minute
  • Optional rotation axis for part alignment
  • Standard IP65 protection and optional IP69K for food and chemical applications

Scalable Open-Architecture Robot Control

The RCP-DELTA control system is based on Aerotech’s A3200 Automation controller. The A3200’s networked, distributed architecture provides a scalable platform in which additional robots, I/O, and positioning devices can be easily integrated. Multiple programming interfaces provide deployment flexibility by allowing developers to work in the environment that matches their skill sets or application requirements. External sensors are supported with industry standard fieldbuses (EtherCAT, Modbus TCP, Ethernet/IP™ and others) or applications operating in the RCP-DELTA’s real-time enabled Windows® operating system.

Multiple Robot Configurations

Four models support payloads up to 3 kg with X/Y operating ranges of 500/800/1100/1300 mm with an optional continuous rotation about the Z axis (yaw). IP65 level protection is standard (sealed against dust and low-pressure water jets) and IP69K (sealed against dust and close-range high pressure and high temperature spray) is available for applications where periodic cleaning with high-pressure water and/or steam is required.

High-Speed Durable Design

Extensive use of carbon fiber and light-weight aluminum results in a robot that is capable of sustaining 200 pick-and-place operations per minute with peak acceleration on the order of 15g. Spring-loaded, flexible strut connections are designed to break away upon impact to limit energy transfer and are easily replaced when damaged.

Repeatable Operation

With absolute encoders on each motor the robot never has to be referenced, even after a loss of power. The motors are also equipped with holding brakes to prevent movement of the tool when the robot is not enabled.

Preconfigured Functions

The RCP-DELTA supports all standard A3200 programming and control capabilities such as multi-block look-ahead, corner rounding, and command shaping. Additional Delta robot specific functions are included for common robotic operations such as target queues, tracking moving material, and teaching tool/part locations.

Supplier's Site

Technical Specifications

  Aerotech, Inc.
Product Category Robots
Product Number RCP-DELTA
Product Name Delta Robot and Controller
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Food and Chemical Applications
# of Axes 2 to 3 #
Load Capacity 1 to 3 kg (2.21 to 6.62 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Cobot Clip Inserter -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
View Details