Aerotech, Inc. Hexapod Six-DOF Positioning System HexGen HEX500-350HL

Description
Design Features Six degree-of-freedom positioning with linear travels to 110 mm and angular travels to 40° Precision design with guaranteed positioning accuracy specifications Minimum incremental motion to 20 nm in XYZ and 0.2 μrad in θxθyθz Flexible configurations and customization Vacuum preparation available upon request Powerful controls and software with visualization of work and tool coordinate systems Aerotech’s HexGen™ hexapods represent the next-generation in six degree-of-freedom (DOF) positioning performance. The HEX500-350HL is a high-load, ultra-precision hexapod ideal for applications in x-ray diffraction, sensor testing, and high-force device manipulation. Many trade-offs exist in the design and specification of a motion system. With its high-load capacity, large travels, high speeds, and sub-micrometer precision, the HEX500-350HL does not force you to compromise on application specifications. Providing unmatched precision, the HEX500-350HL is the only hexapod on the market today that provides guaranteed positioning accuracy specifications. Superior Structural Design The HEX500-350HL is actuated with six high-accuracy struts that are built with precision preloaded bearings, ball screws, and drive components. Unlike competitive hexapods driven by DC brushed servomotors, the HEX500-350HL is driven by AC brushless, slotless servomotors that maximize device lifetime and performance. The servomotors are directly coupled to the actuator ball-screw enabling increased drive stiffness, higher positioning accuracy, and better minimum incremental motion (20 nm in XYZ and 0.2 μrad for θxθyθz) when compared to competitive designs that use belts, gearheads, or compliant couplings. The strut pivot-joints are engineered to provide low friction and high stiffness enhancing the overall hexapod performance. Design Flexibility The HEX500-350HL is designed with flexibility and customization in mind. The platform and base can be easily modified with user-specific features or mounting patterns. For applications that require different travels or a unique performance parameter, the kinematic and/or structural layout of the design can be customized with that criteria in mind. The HEX500-350HL is available with an absolute encoder option for applications that demand no movement on start-up or power loss. The base and platform have a 150 mm diameter clear aperture to allow for workpiece access from the bottom. The base is designed with mounting holes to adapt directly to English or metric optical tables. The hexapod can also be vacuum prepared for demanding applications in synchrotron sample or optics adjustment, semiconductor manufacturing and inspection, or satellite sensor testing. Powerful Controls and Software Driving the HEX500-350HL is Aerotech’s award-winning A3200 motion control software. Built on years of experience in difficult kinematics applications, the A3200 controller allows simple programming and control of the hexapod in multiple user-defined coordinate systems with an intuitive interface and real-time motion visualization. Aerotech’s free HexGen™ sizing software provides the ability to easily simulate the available travel and workspace of the hexapod.
Description
Design Features Six degree-of-freedom positioning with linear travels to 110 mm and angular travels to 40° Precision design with guaranteed positioning accuracy specifications Minimum incremental motion to 20 nm in XYZ and 0.2 μrad in θxθyθz Flexible configurations and customization Vacuum preparation available upon request Powerful controls and software with visualization of work and tool coordinate systems Aerotech’s HexGen™ hexapods represent the next-generation in six degree-of-freedom (DOF) positioning performance. The HEX500-350HL is a high-load, ultra-precision hexapod ideal for applications in x-ray diffraction, sensor testing, and high-force device manipulation. Many trade-offs exist in the design and specification of a motion system. With its high-load capacity, large travels, high speeds, and sub-micrometer precision, the HEX500-350HL does not force you to compromise on application specifications. Providing unmatched precision, the HEX500-350HL is the only hexapod on the market today that provides guaranteed positioning accuracy specifications. Superior Structural Design The HEX500-350HL is actuated with six high-accuracy struts that are built with precision preloaded bearings, ball screws, and drive components. Unlike competitive hexapods driven by DC brushed servomotors, the HEX500-350HL is driven by AC brushless, slotless servomotors that maximize device lifetime and performance. The servomotors are directly coupled to the actuator ball-screw enabling increased drive stiffness, higher positioning accuracy, and better minimum incremental motion (20 nm in XYZ and 0.2 μrad for θxθyθz) when compared to competitive designs that use belts, gearheads, or compliant couplings. The strut pivot-joints are engineered to provide low friction and high stiffness enhancing the overall hexapod performance. Design Flexibility The HEX500-350HL is designed with flexibility and customization in mind. The platform and base can be easily modified with user-specific features or mounting patterns. For applications that require different travels or a unique performance parameter, the kinematic and/or structural layout of the design can be customized with that criteria in mind. The HEX500-350HL is available with an absolute encoder option for applications that demand no movement on start-up or power loss. The base and platform have a 150 mm diameter clear aperture to allow for workpiece access from the bottom. The base is designed with mounting holes to adapt directly to English or metric optical tables. The hexapod can also be vacuum prepared for demanding applications in synchrotron sample or optics adjustment, semiconductor manufacturing and inspection, or satellite sensor testing. Powerful Controls and Software Driving the HEX500-350HL is Aerotech’s award-winning A3200 motion control software. Built on years of experience in difficult kinematics applications, the A3200 controller allows simple programming and control of the hexapod in multiple user-defined coordinate systems with an intuitive interface and real-time motion visualization. Aerotech’s free HexGen™ sizing software provides the ability to easily simulate the available travel and workspace of the hexapod.

Suppliers

Company
Product
Description
Supplier Links
Hexapod Six-DOF Positioning System - HexGen HEX500-350HL - Aerotech, Inc.
Pittsburgh, PA, USA
Hexapod Six-DOF Positioning System
HexGen HEX500-350HL
Hexapod Six-DOF Positioning System HexGen HEX500-350HL
Design Features Six degree-of-freedom positioning with linear travels to 110 mm and angular travels to 40° Precision design with guaranteed positioning accuracy specifications Minimum incremental motion to 20 nm in XYZ and 0.2 μrad in θxθyθz Flexible configurations and customization Vacuum preparation available upon request Powerful controls and software with visualization of work and tool coordinate systems Aerotech’s HexGen™ hexapods represent the next-generation in six degree-of-freedom (DOF) positioning performance. The HEX500-350HL is a high-load, ultra-precision hexapod ideal for applications in x-ray diffraction, sensor testing, and high-force device manipulation. Many trade-offs exist in the design and specification of a motion system. With its high-load capacity, large travels, high speeds, and sub-micrometer precision, the HEX500-350HL does not force you to compromise on application specifications. Providing unmatched precision, the HEX500-350HL is the only hexapod on the market today that provides guaranteed positioning accuracy specifications. Superior Structural Design The HEX500-350HL is actuated with six high-accuracy struts that are built with precision preloaded bearings, ball screws, and drive components. Unlike competitive hexapods driven by DC brushed servomotors, the HEX500-350HL is driven by AC brushless, slotless servomotors that maximize device lifetime and performance. The servomotors are directly coupled to the actuator ball-screw enabling increased drive stiffness, higher positioning accuracy, and better minimum incremental motion (20 nm in XYZ and 0.2 μrad for θxθyθz) when compared to competitive designs that use belts, gearheads, or compliant couplings. The strut pivot-joints are engineered to provide low friction and high stiffness enhancing the overall hexapod performance. Design Flexibility The HEX500-350HL is designed with flexibility and customization in mind. The platform and base can be easily modified with user-specific features or mounting patterns. For applications that require different travels or a unique performance parameter, the kinematic and/or structural layout of the design can be customized with that criteria in mind. The HEX500-350HL is available with an absolute encoder option for applications that demand no movement on start-up or power loss. The base and platform have a 150 mm diameter clear aperture to allow for workpiece access from the bottom. The base is designed with mounting holes to adapt directly to English or metric optical tables. The hexapod can also be vacuum prepared for demanding applications in synchrotron sample or optics adjustment, semiconductor manufacturing and inspection, or satellite sensor testing. Powerful Controls and Software Driving the HEX500-350HL is Aerotech’s award-winning A3200 motion control software. Built on years of experience in difficult kinematics applications, the A3200 controller allows simple programming and control of the hexapod in multiple user-defined coordinate systems with an intuitive interface and real-time motion visualization. Aerotech’s free HexGen™ sizing software provides the ability to easily simulate the available travel and workspace of the hexapod.

Design Features

  • Six degree-of-freedom positioning with linear travels to 110 mm and angular travels to 40°
  • Precision design with guaranteed positioning accuracy specifications
  • Minimum incremental motion to 20 nm in XYZ and 0.2 μrad in θxθyθz
  • Flexible configurations and customization
  • Vacuum preparation available upon request
  • Powerful controls and software with visualization of work and tool coordinate systems

Aerotech’s HexGen™ hexapods represent the next-generation in six degree-of-freedom (DOF) positioning performance. The HEX500-350HL is a high-load, ultra-precision hexapod ideal for applications in x-ray diffraction, sensor testing, and high-force device manipulation.

Many trade-offs exist in the design and specification of a motion system. With its high-load capacity, large travels, high speeds, and sub-micrometer precision, the HEX500-350HL does not force you to compromise on application specifications. Providing unmatched precision, the HEX500-350HL is the only hexapod on the market today that provides guaranteed positioning accuracy specifications.

Superior Structural Design

The HEX500-350HL is actuated with six high-accuracy struts that are built with precision preloaded bearings, ball screws, and drive components. Unlike competitive hexapods driven by DC brushed servomotors, the HEX500-350HL is driven by AC brushless, slotless servomotors that maximize device lifetime and performance. The servomotors are directly coupled to the actuator ball-screw enabling increased drive stiffness, higher positioning accuracy, and better minimum incremental motion (20 nm in XYZ and 0.2 μrad for θxθyθz) when compared to competitive designs that use belts, gearheads, or compliant couplings. The strut pivot-joints are engineered to provide low friction and high stiffness enhancing the overall hexapod performance.

Design Flexibility

The HEX500-350HL is designed with flexibility and customization in mind. The platform and base can be easily modified with user-specific features or mounting patterns. For applications that require different travels or a unique performance parameter, the kinematic and/or structural layout of the design can be customized with that criteria in mind.

The HEX500-350HL is available with an absolute encoder option for applications that demand no movement on start-up or power loss. The base and platform have a 150 mm diameter clear aperture to allow for workpiece access from the bottom. The base is designed with mounting holes to adapt directly to English or metric optical tables. The hexapod can also be vacuum prepared for demanding applications in synchrotron sample or optics adjustment, semiconductor manufacturing and inspection, or satellite sensor testing.

Powerful Controls and Software

Driving the HEX500-350HL is Aerotech’s award-winning A3200 motion control software. Built on years of experience in difficult kinematics applications, the A3200 controller allows simple programming and control of the hexapod in multiple user-defined coordinate systems with an intuitive interface and real-time motion visualization. Aerotech’s free HexGen™ sizing software provides the ability to easily simulate the available travel and workspace of the hexapod.

Supplier's Site

Technical Specifications

  Aerotech, Inc.
Product Category Robots
Product Number HexGen HEX500-350HL
Product Name Hexapod Six-DOF Positioning System
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 3 #
Load Capacity 35 to 200 kg (77.17 to 441 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details