VAST STOCK CO., LIMITED Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 30 40 50 60 70 80 88 89 90 91 92 93 94 95 96 97 98 99 100 110 120 130 140 150 160 162
Product Name Notes
Current Regulator Diodes Current Regulators
Diodes - General Purpose, Power, Switching Switching Diode
Rectifiers D MET 1A STD 600V HRV
Rectifiers D MET 6A SFST 100V HRV 6FFTV
Rectifiers Rectifier
Schottky Diodes & Rectifiers Schottky
TVS Diodes / ESD Suppressors T DAP BI 1500W 5.7V HRV
TVS Diodes / ESD Suppressors T DAP BI 500W 18V
TVS Diodes / ESD Suppressors T MET BI 500W 62V SM
Zener Diodes Current Regulators
Zener Diodes D MET 1A FAST 1KV HRV
Zener Diodes D MET 1A FAST 600V HRV
Zener Diodes D MET 1A FAST 800V HRV
Zener Diodes D MET 1A STD 1KV HRV
Zener Diodes D MET 1A STD 800V HRV
Zener Diodes OTC Temperature Compensated Zeners
Zener Diodes Zener Diodes

<< Prev Next >>