ARGAL s.r.l. Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Centrifugal pumps single stage, horizontal end suction and central top discharge, impeller keyed to shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS Choice of various types of mechanical... | |
| CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various... | |
| CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various mechanical... | |
| CHEMICAL PUMPS COMPLIANT TO STANDARD ISO 2858 COSTRUCTION Centrifugal pumps, single stage, horizontal end suction, central top discharge, impeller keyed to shaft, shaft fitted with mechanical seal with sliding rings,... | |
| CLOSE COUPLED CHEMICAL PUMPS Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS SATURN ZMS can be fitted with various types of... | |
| Close coupled magnetic drive chemical pump HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and... | |
| Compact "Chemical pumps" The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs. These pumps are centrifugal, horizontal, short... | |
| MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858 HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid... | |
| PUMPS HERMETICALLY SEALED magnetic drive pumps are described ss "seled" because use of rotating fluid seal is escluded. The hermetical sealing between the pump body and the rear body or,... | |
| SELF PRIMING REVERSIBLE FLOW PUMP The self priming , magnetic drive pumps of the TMA serie are volumetric, can deliver the flow in both directions reversing the direction of rotation... | |
| SELF PRIMING TURBO PUMP It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”. | |
| SHORT COUPLED CHEMICAL PUMP Centrifugal pumps single stage, horizontal end suction and central top discharge, impeller keyed to shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS Choice of... | |
| SHORT COUPLED CHEMICAL PUMPS Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS SATURN ZMS can be fitted with various types of... | |
| SHORT COUPLED SELF PRIMING PUMP ZMA is a family of horizontal self priming pumps, versatile and reliable. Are designed to pump aggressive chemical liquids and designed to the smallest detail... | |
| Argal reversible models, namely “R” type, answer to the market demand for compact, practical and economical pumps of limited flow.Those features are obtained departing from the traditional design where the... | |
| Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds... | |
| Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, manifolds and... | |
| Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are... | |
| Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from... | |
| NESK range of Argal vertical pumps is made up by semi axial devices ( namely QGN models ) with vertical suction and tangential delivery designed for installation outside of the... | |
| Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from... | |
| Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings, SUS parts electo polished to reduce internal and external surface roughness to average value of 2,7... | |
| Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings. Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical... | |
| Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers. All parts assembled with interposition of static... | |
| The KGK series Argal pumps of G3 group of dimensions , are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above... | |
| The KGK series Argal pumps of G1 and G2 dimension group are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above... | |
| The pumps of this original Argal product are made in thermoplastic techno polymers; are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected... | |
| ZMR pumps are foresen with single mechanical seals, lubricated by the pumped liquid or with double mechanical seals flushed with liquid of externchemically compatible to the liquid pumped of external... |