Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.
Pneumatic distributor and actuator made up by:
Options on request:
Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings.
Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical polymer and obtained from single injection cycle.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver esily and economically several optional features.
Pneumatic distributor and actuator made up by;
Options on request:
Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.
Pneumatic distributor and actuator made up by;
Options on request:
| ARGAL s.r.l. | ARGAL s.r.l. | ARGAL s.r.l. | |
|---|---|---|---|
| Product Category | Liquid Handling Pumps | Liquid Handling Pumps | Liquid Handling Pumps |
| Product Number | DDA50 | DDA50 | DDA50 |
| Product Name | AODD Aluminum ASTRA Pumps | AODD Stainless Steel ASTRA Pumps | AODD Thermoplastic ASTRA Pumps |
| Pump Type | Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature) | Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature) | Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature) |
| Liquid Flow | ? to 17.160 GPM (? to 65.00 L/min) | ? to 17.160 GPM (? to 65.00 L/min) | ? to 17.160 GPM (? to 65.00 L/min) |
| Discharge Size | 0.500 inch (12.7 mm) | 0.500 inch (12.7 mm) | 0.500 inch (12.7 mm) |
| Media Temperature | 275 F (135 C) | ? to 275 F (? to 135 C) | 275 F (135 C) |