ARGAL s.r.l. Datasheets for Magnetic Drive Pumps
Magnetic drive pumps are sealless pumps that use a coaxial magnetic coupling to transmit torque to an impeller. A standard electric motor drives a set of permanent magnets that are mounted on a carrier or drive assembly.
Magnetic Drive Pumps: Learn more
| Product Name | Notes |
|---|---|
| Close coupled magnetic drive chemical pump HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and... | |
| Compact "Chemical pumps" The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs. These pumps are centrifugal, horizontal, short... | |
| MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858 HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid... | |
| PUMPS HERMETICALLY SEALED magnetic drive pumps are described ss "seled" because use of rotating fluid seal is escluded. The hermetical sealing between the pump body and the rear body or,... | |
| SELF PRIMING REVERSIBLE FLOW PUMP The self priming , magnetic drive pumps of the TMA serie are volumetric, can deliver the flow in both directions reversing the direction of rotation... | |
| SELF PRIMING TURBO PUMP It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”. | |
| Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from... |