ARGAL s.r.l. AODD Aluminum ASTRA Pumps DDA 200

Description
Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor andactuator made up by: Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.
Description
Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor andactuator made up by: Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Suppliers

Company
Product
Description
Supplier Links
AODD Aluminum ASTRA Pumps - DDA 200 - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Aluminum ASTRA Pumps
DDA 200
AODD Aluminum ASTRA Pumps DDA 200
Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor andactuator made up by: Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.

Pneumatic distributor andactuator made up by:

  • Astable pneumatic distributor air spring assisted
  • Command valve coaxial to the diaphragms linking shaft;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system.

Options on request:

  • Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration.
Supplier's Site
AODD Thermoplastic ASTRA Pumps - DDA 200 - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Thermoplastic ASTRA Pumps
DDA 200
AODD Thermoplastic ASTRA Pumps DDA 200
Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor and actuator made up by; Astable pneumatic distributor, air spring assisted Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. Normal” pneumatic distributor or “Progress” performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.

Pneumatic distributor and actuator made up by;

  • Astable pneumatic distributor, air spring assisted
  • Command valve coaxial to the shaft linking the diaphragms;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • Normal” pneumatic distributor or “Progress” performance regulation” feature.

Options on request:

  • Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration.
Supplier's Site
AODD Stainless Steel ASTRA Pumps - DDA 200 - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Stainless Steel ASTRA Pumps
DDA 200
AODD Stainless Steel ASTRA Pumps DDA 200
Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings. Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical polymer and obtained from single injection cycle. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor and actuator made up by; Astable pneumatic distributor, air spring assisted Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration

Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings.
Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical polymer and obtained from single injection cycle.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.

Pneumatic distributor and actuator made up by;

  • Astable pneumatic distributor, air spring assisted
  • Command valve coaxial to the shaft linking the diaphragms;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system.

Options on request:

  • Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration
Supplier's Site

Technical Specifications

  ARGAL s.r.l. ARGAL s.r.l. ARGAL s.r.l.
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number DDA 200 DDA 200 DDA 200
Product Name AODD Aluminum ASTRA Pumps AODD Thermoplastic ASTRA Pumps AODD Stainless Steel ASTRA Pumps
Pump Type Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature) Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature) Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature)
Liquid Flow ? to 179.520 GPM (? to 680.00 L/min) ? to 179.520 GPM (? to 680.00 L/min) ? to 179.520 GPM (? to 680.00 L/min)
Discharge Size 2.000 inch (50.8 mm) 2.000 inch (50.8 mm) 2.000 inch (50.8 mm)
Media Temperature ? to 275 F (? to 135 C) 275 F (135 C) ? to 275 F (? to 135 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 7026885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.7 psi (3.31 m of Water)
Liquid Flow 0.740 GPM (2.80 L/min)
Power Source 12 v
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details