ARGAL s.r.l. Centrifugal Process Pumps ZGE

Description
CHEMICAL PUMPS COMPLIANT TO STANDARD ISO 2858 COSTRUCTION Centrifugal pumps, single stage, horizontal end suction, central top discharge, impeller keyed to shaft, shaft fitted with mechanical seal with sliding rings, encased in metallic armour to relive the casing from all static loads induced by the pipiing. MECHANICAL SEALS Choice of mechanical seals, produced either by ARGAL or other leading manifacturers, offered in various layouts and combination of materials to meet requested chemical resistance and classified by installation as; External: Lubricted by the liquid pumped. Internal: Lubricted by the liquid pumped or flushead with liquid from external supply. Double external: Flushead with liquid from external supply. BEARINGS HOUSING Two radial rolling bearings, host in the cast iron housing, guide the shaft of the pump and counter all dynamic loads; it is the privileged design to address heavy duty continuous applications. Electric motor and pump assembled on mutual base plate mated with flexible coupling to permit to remove the motor, for maintenance or repair, independently from the pump. Back pull-out construction to dismantle the pump and most hydraulic parts subjected to periodic inspection without disconnecting the casing from the piping of the plant or removing the electric motor from the base plate. TOTAL RESISTANCE TO CORROSION Parts wet by liquid pumped manifactured with materials of excellent chemical resistance to several chemical liquids at low and medium temperture as; PP (Polyproyilene) HMW-PE (High molecular weight Polietylene ) (High molecular Weigh PolyEthylene t): PVC ((Polyvianyl chloride). PVDF ((polyvianilidene fluoride) E-CTFE (Etylene-ChloroTrifl uoroEtylene). LIQUID LADEN WITH SOLID OR ABRASIVE Different characteristics of polymers used to manifacture these pumps and various configuration of available mechanical seals allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUID WITH HIGH SPECIFIC WEIGHT ZGE pumps can be fitted with motors of different power and are capable to pump fluids with specific graviaty up to 2,00 kg/dm3 without flow limitations. DESIGN AND MANUFACTURING DETAILS Fully balanced impeller with metallic core. Internal hydrodinamyc designed to favour the flushing of the mechanical seal and the migration of solids toward the periheral of the raer casing.
Description
CHEMICAL PUMPS COMPLIANT TO STANDARD ISO 2858 COSTRUCTION Centrifugal pumps, single stage, horizontal end suction, central top discharge, impeller keyed to shaft, shaft fitted with mechanical seal with sliding rings, encased in metallic armour to relive the casing from all static loads induced by the pipiing. MECHANICAL SEALS Choice of mechanical seals, produced either by ARGAL or other leading manifacturers, offered in various layouts and combination of materials to meet requested chemical resistance and classified by installation as; External: Lubricted by the liquid pumped. Internal: Lubricted by the liquid pumped or flushead with liquid from external supply. Double external: Flushead with liquid from external supply. BEARINGS HOUSING Two radial rolling bearings, host in the cast iron housing, guide the shaft of the pump and counter all dynamic loads; it is the privileged design to address heavy duty continuous applications. Electric motor and pump assembled on mutual base plate mated with flexible coupling to permit to remove the motor, for maintenance or repair, independently from the pump. Back pull-out construction to dismantle the pump and most hydraulic parts subjected to periodic inspection without disconnecting the casing from the piping of the plant or removing the electric motor from the base plate. TOTAL RESISTANCE TO CORROSION Parts wet by liquid pumped manifactured with materials of excellent chemical resistance to several chemical liquids at low and medium temperture as; PP (Polyproyilene) HMW-PE (High molecular weight Polietylene ) (High molecular Weigh PolyEthylene t): PVC ((Polyvianyl chloride). PVDF ((polyvianilidene fluoride) E-CTFE (Etylene-ChloroTrifl uoroEtylene). LIQUID LADEN WITH SOLID OR ABRASIVE Different characteristics of polymers used to manifacture these pumps and various configuration of available mechanical seals allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUID WITH HIGH SPECIFIC WEIGHT ZGE pumps can be fitted with motors of different power and are capable to pump fluids with specific graviaty up to 2,00 kg/dm3 without flow limitations. DESIGN AND MANUFACTURING DETAILS Fully balanced impeller with metallic core. Internal hydrodinamyc designed to favour the flushing of the mechanical seal and the migration of solids toward the periheral of the raer casing.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Process Pumps - ZGE - ARGAL s.r.l.
Brescia, Brescia, Italy
Centrifugal Process Pumps
ZGE
Centrifugal Process Pumps ZGE
CHEMICAL PUMPS COMPLIANT TO STANDARD ISO 2858 COSTRUCTION Centrifugal pumps, single stage, horizontal end suction, central top discharge, impeller keyed to shaft, shaft fitted with mechanical seal with sliding rings, encased in metallic armour to relive the casing from all static loads induced by the pipiing. MECHANICAL SEALS Choice of mechanical seals, produced either by ARGAL or other leading manifacturers, offered in various layouts and combination of materials to meet requested chemical resistance and classified by installation as; External: Lubricted by the liquid pumped. Internal: Lubricted by the liquid pumped or flushead with liquid from external supply. Double external: Flushead with liquid from external supply. BEARINGS HOUSING Two radial rolling bearings, host in the cast iron housing, guide the shaft of the pump and counter all dynamic loads; it is the privileged design to address heavy duty continuous applications. Electric motor and pump assembled on mutual base plate mated with flexible coupling to permit to remove the motor, for maintenance or repair, independently from the pump. Back pull-out construction to dismantle the pump and most hydraulic parts subjected to periodic inspection without disconnecting the casing from the piping of the plant or removing the electric motor from the base plate. TOTAL RESISTANCE TO CORROSION Parts wet by liquid pumped manifactured with materials of excellent chemical resistance to several chemical liquids at low and medium temperture as; PP (Polyproyilene) HMW-PE (High molecular weight Polietylene ) (High molecular Weigh PolyEthylene t): PVC ((Polyvianyl chloride). PVDF ((polyvianilidene fluoride) E-CTFE (Etylene-ChloroTrifl uoroEtylene). LIQUID LADEN WITH SOLID OR ABRASIVE Different characteristics of polymers used to manifacture these pumps and various configuration of available mechanical seals allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUID WITH HIGH SPECIFIC WEIGHT ZGE pumps can be fitted with motors of different power and are capable to pump fluids with specific graviaty up to 2,00 kg/dm3 without flow limitations. DESIGN AND MANUFACTURING DETAILS Fully balanced impeller with metallic core. Internal hydrodinamyc designed to favour the flushing of the mechanical seal and the migration of solids toward the periheral of the raer casing.

CHEMICAL PUMPS COMPLIANT TO STANDARD ISO 2858

COSTRUCTION

Centrifugal pumps, single stage, horizontal end suction, central top discharge, impeller keyed to shaft, shaft fitted with mechanical seal with sliding rings, encased in metallic armour to relive the casing from all static loads induced by the pipiing.

MECHANICAL SEALS

Choice of mechanical seals, produced either by ARGAL or other leading manifacturers, offered in various layouts and combination of materials to meet requested chemical resistance and classified by installation as;

  • External: Lubricted by the liquid pumped.
  • Internal: Lubricted by the liquid pumped or flushead with liquid from external supply.
  • Double external: Flushead with liquid from external supply.

BEARINGS HOUSING

  • Two radial rolling bearings, host in the cast iron housing, guide the shaft of the pump and counter all dynamic loads; it is the privileged design to address heavy duty continuous applications.
  • Electric motor and pump assembled on mutual base plate mated with flexible coupling to permit to remove the motor, for maintenance or repair, independently from the pump.
  • Back pull-out construction to dismantle the pump and most hydraulic parts subjected to periodic inspection without disconnecting the casing from the piping of the plant or removing the electric motor from the base plate.

TOTAL RESISTANCE TO CORROSION

Parts wet by liquid pumped manifactured with materials of excellent chemical resistance to several chemical liquids at low and medium temperture as;
PP (Polyproyilene)
HMW-PE (High molecular weight Polietylene ) (High molecular Weigh PolyEthylene t):
PVC ((Polyvianyl chloride).
PVDF ((polyvianilidene fluoride)
E-CTFE (Etylene-ChloroTrifluoroEtylene).

LIQUID LADEN WITH SOLID OR ABRASIVE

Different characteristics of polymers used to manifacture these pumps and various configuration of available mechanical seals allow to pump liquids laden with solids in suspension or moderately abrasive.

LIQUID WITH HIGH SPECIFIC WEIGHT

ZGE pumps can be fitted with motors of different power and are capable to pump fluids with specific graviaty up to 2,00 kg/dm3 without flow limitations.

DESIGN AND MANUFACTURING DETAILS

  • Fully balanced impeller with metallic core.
  • Internal hydrodinamyc designed to favour the flushing of the mechanical seal and the migration of solids toward the periheral of the raer casing.
Supplier's Site

Technical Specifications

  ARGAL s.r.l.
Product Category Liquid Handling Pumps
Product Number ZGE
Product Name Centrifugal Process Pumps
Pump Type Centrifugal Pump; Dosing Pump; Injection Pump
Liquid Flow 55.036 to 3522.293 GPM (208.47 to 13342.02 L/min)
Discharge Size 1.260 to 11.811 inch (32 to 300 mm)
Media Temperature ? to 248 F (? to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.f7-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 10.00 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details