ARGAL s.r.l. Centrifugal Transfer Pumps Route Range TMR

Description
PUMPS HERMETICALLY SEALED magnetic drive pumps are described ss "seled" because use of rotating fluid seal is escluded. The hermetical sealing between the pump body and the rear body or, in other words from the pump casing and the external environment is ensured by static O-ring type gasket. FOR ALL CHEMICALS With pump bodies made of PP + Glass fiber (Glass fiber reinforced Polypropylene) or CFF E-CTFE ( Carbon fibre filled Ethylene-chlorotrifl uoroethylene ) virtully all chemical liquids at low and medium tempertures can be pumped. LIQUID LADEN WITH SOLIDS , SLIGHTLY ABRASIVE The different internal configurations of materials allow to pump clean fluids and those of moderately laden with solids in suspension or abrasive. HEAVY LIQUID Strong magnetic coupling in rare earth (Neodymium Iron Boron) and "N" (normal), "P" (enhanced) or "S" (super-powered) electric motors permit pumping, even at full flow, liquids with weight specific 1,05 - 1.35 to 1.8 kg/dm3 respectively. DRY RUNNING The optional "Bi directional self-axial alignment system" delivers failure free dry run for all models with guide bushings made of high density carbon (models 20.36 - 36.30 excluded). The time limit of safe dry run, free from damage or abnormal wear of sliding components, depends from operative conditions,residual presence or compete absence of liquid left in the casing and nature of liquid pumped and is reported in a specific table of the user manual.
Description
PUMPS HERMETICALLY SEALED magnetic drive pumps are described ss "seled" because use of rotating fluid seal is escluded. The hermetical sealing between the pump body and the rear body or, in other words from the pump casing and the external environment is ensured by static O-ring type gasket. FOR ALL CHEMICALS With pump bodies made of PP + Glass fiber (Glass fiber reinforced Polypropylene) or CFF E-CTFE ( Carbon fibre filled Ethylene-chlorotrifl uoroethylene ) virtully all chemical liquids at low and medium tempertures can be pumped. LIQUID LADEN WITH SOLIDS , SLIGHTLY ABRASIVE The different internal configurations of materials allow to pump clean fluids and those of moderately laden with solids in suspension or abrasive. HEAVY LIQUID Strong magnetic coupling in rare earth (Neodymium Iron Boron) and "N" (normal), "P" (enhanced) or "S" (super-powered) electric motors permit pumping, even at full flow, liquids with weight specific 1,05 - 1.35 to 1.8 kg/dm3 respectively. DRY RUNNING The optional "Bi directional self-axial alignment system" delivers failure free dry run for all models with guide bushings made of high density carbon (models 20.36 - 36.30 excluded). The time limit of safe dry run, free from damage or abnormal wear of sliding components, depends from operative conditions,residual presence or compete absence of liquid left in the casing and nature of liquid pumped and is reported in a specific table of the user manual.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Transfer Pumps - Route Range TMR - ARGAL s.r.l.
Brescia, Brescia, Italy
Centrifugal Transfer Pumps
Route Range TMR
Centrifugal Transfer Pumps Route Range TMR
PUMPS HERMETICALLY SEALED magnetic drive pumps are described ss "seled" because use of rotating fluid seal is escluded. The hermetical sealing between the pump body and the rear body or, in other words from the pump casing and the external environment is ensured by static O-ring type gasket. FOR ALL CHEMICALS With pump bodies made of PP + Glass fiber (Glass fiber reinforced Polypropylene) or CFF E-CTFE ( Carbon fibre filled Ethylene-chlorotrifl uoroethylene ) virtully all chemical liquids at low and medium tempertures can be pumped. LIQUID LADEN WITH SOLIDS , SLIGHTLY ABRASIVE The different internal configurations of materials allow to pump clean fluids and those of moderately laden with solids in suspension or abrasive. HEAVY LIQUID Strong magnetic coupling in rare earth (Neodymium Iron Boron) and "N" (normal), "P" (enhanced) or "S" (super-powered) electric motors permit pumping, even at full flow, liquids with weight specific 1,05 - 1.35 to 1.8 kg/dm3 respectively. DRY RUNNING The optional "Bi directional self-axial alignment system" delivers failure free dry run for all models with guide bushings made of high density carbon (models 20.36 - 36.30 excluded). The time limit of safe dry run, free from damage or abnormal wear of sliding components, depends from operative conditions,residual presence or compete absence of liquid left in the casing and nature of liquid pumped and is reported in a specific table of the user manual.

PUMPS HERMETICALLY SEALED
magnetic drive pumps are described ss "seled" because use of rotating fluid seal is escluded. The hermetical sealing between the pump body and the rear body or, in other words from the pump casing and the external environment is ensured by static O-ring type gasket.

FOR ALL CHEMICALS
With pump bodies made of PP + Glass fiber (Glass fiber reinforced Polypropylene) or CFF E-CTFE ( Carbon fibre filled Ethylene-chlorotrifluoroethylene ) virtully all chemical liquids at low and medium tempertures can be pumped.

  • LIQUID LADEN WITH SOLIDS , SLIGHTLY ABRASIVE

The different internal configurations of materials allow to pump clean fluids and those of moderately laden with solids in suspension or abrasive.

  • HEAVY LIQUID

Strong magnetic coupling in rare earth (Neodymium Iron Boron) and "N" (normal), "P" (enhanced) or "S" (super-powered) electric motors permit pumping, even at full flow, liquids with weight specific 1,05 - 1.35 to 1.8 kg/dm3 respectively.

DRY RUNNING
The optional "Bi directional self-axial alignment system" delivers failure free dry run for all models with guide bushings made of high density carbon (models 20.36 - 36.30 excluded). The time limit of safe dry run, free from damage or abnormal wear of sliding components, depends from operative conditions,residual presence or compete absence of liquid left in the casing and nature of liquid pumped and is reported in a specific table of the user manual.

Supplier's Site

Technical Specifications

  ARGAL s.r.l.
Product Category Liquid Handling Pumps
Product Number Route Range TMR
Product Name Centrifugal Transfer Pumps
Pump Type Centrifugal Pump; Magnetic Drive Pump; Water Treatment Pump
Liquid Flow 74.849 to 220.143 GPM (283.52 to 833.88 L/min)
Discharge Size 1.250 to 2.000 inch (31.75 to 50.8 mm)
Media Temperature -4 to 212 F (-20 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
612L20B-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 12.000 inch (305 mm)
Power Source NoSourceIncluded; Basic
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details