ARGAL s.r.l. Self Priming Pumps TMA (G2)

Description
SELF PRIMING TURBO PUMP It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”. HERMETIC PUMP TMA G2 magnetic drive pumps are “hermetic” for the liqud pumped is totaly restrained in the pump by mean of a single static sealing O ring interposed between of front and rear casings and no use of rotary sealing means ( like fix and sliding rings of a mechanical seal ) is made. TOTAL RESISTANCE TO CORROSION With GFR PP (Glass Fiber reinforced Polypropylene ) or CFF E-CTFE+C (Carbon fibre filled Etylene-ChloroTriFlu oroEtylene) almost all chemical liquid can be pumped at either low or medium temperature. EFFECTIVE PRIMING Thanks to its design this pump deveolpes more suction lift in a shorter time compared to traditional self priming pumps. A primal scope of this invention has been also to deliver a self priming pump with byphasic impeller capable to prime either fluids with high density or fluids with high vapour tension. Hence this pump is adequate to prime and pump liquds like, sulphuric acid 98%, hydrochloric acid 33%, nitric acid, phosporic acid, sodium hyochlorite, sodium hydroxide, ferric chloride from from as low as 4 m below of the suction of the pump. HEAVY LIQUIDS High torque coupling fitted with rare earth magnets ( Neodimium Iron Born ) allow to pump liquids as heavy as 1,8 kg/dm3 to the max. flow of the pump.
Description
SELF PRIMING TURBO PUMP It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”. HERMETIC PUMP TMA G2 magnetic drive pumps are “hermetic” for the liqud pumped is totaly restrained in the pump by mean of a single static sealing O ring interposed between of front and rear casings and no use of rotary sealing means ( like fix and sliding rings of a mechanical seal ) is made. TOTAL RESISTANCE TO CORROSION With GFR PP (Glass Fiber reinforced Polypropylene ) or CFF E-CTFE+C (Carbon fibre filled Etylene-ChloroTriFlu oroEtylene) almost all chemical liquid can be pumped at either low or medium temperature. EFFECTIVE PRIMING Thanks to its design this pump deveolpes more suction lift in a shorter time compared to traditional self priming pumps. A primal scope of this invention has been also to deliver a self priming pump with byphasic impeller capable to prime either fluids with high density or fluids with high vapour tension. Hence this pump is adequate to prime and pump liquds like, sulphuric acid 98%, hydrochloric acid 33%, nitric acid, phosporic acid, sodium hyochlorite, sodium hydroxide, ferric chloride from from as low as 4 m below of the suction of the pump. HEAVY LIQUIDS High torque coupling fitted with rare earth magnets ( Neodimium Iron Born ) allow to pump liquids as heavy as 1,8 kg/dm3 to the max. flow of the pump.

Suppliers

Company
Product
Description
Supplier Links
Self Priming Pumps - TMA (G2) - ARGAL s.r.l.
Brescia, Brescia, Italy
Self Priming Pumps
TMA (G2)
Self Priming Pumps TMA (G2)
SELF PRIMING TURBO PUMP It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”. HERMETIC PUMP TMA G2 magnetic drive pumps are “hermetic” for the liqud pumped is totaly restrained in the pump by mean of a single static sealing O ring interposed between of front and rear casings and no use of rotary sealing means ( like fix and sliding rings of a mechanical seal ) is made. TOTAL RESISTANCE TO CORROSION With GFR PP (Glass Fiber reinforced Polypropylene ) or CFF E-CTFE+C (Carbon fibre filled Etylene-ChloroTriFlu oroEtylene) almost all chemical liquid can be pumped at either low or medium temperature. EFFECTIVE PRIMING Thanks to its design this pump deveolpes more suction lift in a shorter time compared to traditional self priming pumps. A primal scope of this invention has been also to deliver a self priming pump with byphasic impeller capable to prime either fluids with high density or fluids with high vapour tension. Hence this pump is adequate to prime and pump liquds like, sulphuric acid 98%, hydrochloric acid 33%, nitric acid, phosporic acid, sodium hyochlorite, sodium hydroxide, ferric chloride from from as low as 4 m below of the suction of the pump. HEAVY LIQUIDS High torque coupling fitted with rare earth magnets ( Neodimium Iron Born ) allow to pump liquids as heavy as 1,8 kg/dm3 to the max. flow of the pump.

SELF PRIMING TURBO PUMP

It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”.

HERMETIC PUMP

TMA G2 magnetic drive pumps are “hermetic” for the liqud pumped is totaly restrained in the pump by mean of a single static sealing O ring interposed between of front and rear casings and no use of rotary sealing means ( like fix and sliding rings of a mechanical seal ) is made.

TOTAL RESISTANCE TO CORROSION

With GFR PP (Glass Fiber reinforced Polypropylene ) or CFF E-CTFE+C (Carbon fibre filled Etylene-ChloroTriFluoroEtylene) almost all chemical liquid can be pumped at either low or medium temperature.

EFFECTIVE PRIMING

Thanks to its design this pump deveolpes more suction lift in a shorter time compared to traditional self priming pumps. A primal scope of this invention has been also to deliver a self priming pump with byphasic impeller capable to prime either fluids with high density or fluids with high vapour tension.
Hence this pump is adequate to prime and pump liquds like, sulphuric acid 98%, hydrochloric acid 33%, nitric acid, phosporic acid, sodium hyochlorite, sodium hydroxide, ferric chloride from from as low as 4 m below of the suction of the pump.

HEAVY LIQUIDS

High torque coupling fitted with rare earth magnets ( Neodimium Iron Born ) allow to pump liquids as heavy as 1,8 kg/dm3 to the max. flow of the pump.

Supplier's Site

Technical Specifications

  ARGAL s.r.l.
Product Category Liquid Handling Pumps
Product Number TMA (G2)
Product Name Self Priming Pumps
Pump Type Centrifugal Pump; Magnetic Drive Pump; Self-Priming Pump
Liquid Flow 74.849 GPM (283.52 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -4 to 194 F (-20 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details