ARGAL s.r.l. Centrifugal Transfer Pumps Prima Range

Description
Compact "Chemical pumps" The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs. These pumps are centrifugal, horizontal, short coupled, entirely made ​​of reinforced thermoplastic polymers. Internal components are made of ceramic oxides, high density carbon, fluorinted elastomers; use of metallic part in direct contact with the liquid pumped is ruled out. Materials are selected and combined to deliver maximum performance, and make these pumps true"compact chemical pumps". Safe and long lasting The magnetic drive system excludes the use of any rotary seal organ. The sealing is ensured by single OR static seal located between the pump body and the rear body. Special devices and materials used allow the pump to stand accidental dry run from 15 minutes up to 1 hour depending upon the conditions of service (statement valid for internal construction of the R type). Performant and versatile Offers 3 combinations N - R - X of constuctive materials compatible to clean fluids, fluids laden with slightly abrasive solids, strong alkline salts solutions, sodium hypochlorite, acids such as chromic acid, nitric acid, sulfuric acid, etc.. Hosts motors of increasing power, namely "N" or "P" or S" rated to pump up to full flow fluids with specific weights, reaspectively, of 1,05 kg/dm3 (N normal motor) - kg/dm3 1,35 (P = Powered motor) -1,8 kg/dm3 (S=Super powered motor).Is fitted with strong magnetic coupling made of rare earth Neodymium Iron Boron magnets.
Description
Compact "Chemical pumps" The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs. These pumps are centrifugal, horizontal, short coupled, entirely made ​​of reinforced thermoplastic polymers. Internal components are made of ceramic oxides, high density carbon, fluorinted elastomers; use of metallic part in direct contact with the liquid pumped is ruled out. Materials are selected and combined to deliver maximum performance, and make these pumps true"compact chemical pumps". Safe and long lasting The magnetic drive system excludes the use of any rotary seal organ. The sealing is ensured by single OR static seal located between the pump body and the rear body. Special devices and materials used allow the pump to stand accidental dry run from 15 minutes up to 1 hour depending upon the conditions of service (statement valid for internal construction of the R type). Performant and versatile Offers 3 combinations N - R - X of constuctive materials compatible to clean fluids, fluids laden with slightly abrasive solids, strong alkline salts solutions, sodium hypochlorite, acids such as chromic acid, nitric acid, sulfuric acid, etc.. Hosts motors of increasing power, namely "N" or "P" or S" rated to pump up to full flow fluids with specific weights, reaspectively, of 1,05 kg/dm3 (N normal motor) - kg/dm3 1,35 (P = Powered motor) -1,8 kg/dm3 (S=Super powered motor).Is fitted with strong magnetic coupling made of rare earth Neodymium Iron Boron magnets.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Transfer Pumps - Prima Range - ARGAL s.r.l.
Brescia, Brescia, Italy
Centrifugal Transfer Pumps
Prima Range
Centrifugal Transfer Pumps Prima Range
Compact "Chemical pumps" The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs. These pumps are centrifugal, horizontal, short coupled, entirely made ​​of reinforced thermoplastic polymers. Internal components are made of ceramic oxides, high density carbon, fluorinted elastomers; use of metallic part in direct contact with the liquid pumped is ruled out. Materials are selected and combined to deliver maximum performance, and make these pumps true"compact chemical pumps". Safe and long lasting The magnetic drive system excludes the use of any rotary seal organ. The sealing is ensured by single OR static seal located between the pump body and the rear body. Special devices and materials used allow the pump to stand accidental dry run from 15 minutes up to 1 hour depending upon the conditions of service (statement valid for internal construction of the R type). Performant and versatile Offers 3 combinations N - R - X of constuctive materials compatible to clean fluids, fluids laden with slightly abrasive solids, strong alkline salts solutions, sodium hypochlorite, acids such as chromic acid, nitric acid, sulfuric acid, etc.. Hosts motors of increasing power, namely "N" or "P" or S" rated to pump up to full flow fluids with specific weights, reaspectively, of 1,05 kg/dm3 (N normal motor) - kg/dm3 1,35 (P = Powered motor) -1,8 kg/dm3 (S=Super powered motor).Is fitted with strong magnetic coupling made of rare earth Neodymium Iron Boron magnets.

Compact "Chemical pumps"

The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs.
These pumps are centrifugal, horizontal, short coupled, entirely made ​​of reinforced thermoplastic polymers.

Internal components are made of ceramic oxides, high density carbon, fluorinted elastomers; use of metallic part in direct contact with the liquid pumped is ruled out.

Materials are selected and combined to deliver maximum performance, and make these pumps true"compact chemical pumps".

Safe and long lasting

The magnetic drive system excludes the use of any rotary seal organ. The sealing is ensured by single OR static seal located between the pump body and the rear body. Special devices and materials used allow the pump to stand accidental dry run from 15 minutes up to 1 hour depending upon the conditions of service (statement valid for internal construction of the R type).

Performant and versatile

Offers 3 combinations N - R - X of constuctive materials compatible to clean fluids, fluids laden with slightly abrasive solids, strong alkline salts solutions, sodium hypochlorite, acids such as chromic acid, nitric acid, sulfuric acid, etc..
Hosts motors of increasing power, namely "N" or "P" or S" rated to pump up to full flow fluids with specific weights, reaspectively, of 1,05 kg/dm3 (N normal motor) - kg/dm3 1,35 (P = Powered motor) -1,8 kg/dm3 (S=Super powered motor).Is fitted with strong magnetic coupling made of rare earth Neodymium Iron Boron magnets.

Supplier's Site

Technical Specifications

  ARGAL s.r.l.
Product Category Liquid Handling Pumps
Product Number Prima Range
Product Name Centrifugal Transfer Pumps
Pump Type Centrifugal Pump; Magnetic Drive Pump; Water Treatment Pump
Liquid Flow 5.000 to 14.000 GPM (18.94 to 53.03 L/min)
Discharge Size 0.750 to 1.250 inch (19.05 to 31.75 mm)
Media Temperature -4 to 212 F (-20 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
Cadent™ 6 Syringe Pump - 102671 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details