ARGAL s.r.l. Centrifugal Transfer Pumps Route Range ZMR

Description
ZMR pumps are foresen with single mechanical seals, lubricated by the pumped liquid or with double mechanical seals flushed with liquid of externchemically compatible to the liquid pumped of external supply. With casings and impeller made of of GFR PP (Glss fiber reinforced polypropylene) or CFF E-CTFE (carbon Fibre Filled Ethylene Ethylene CloroTrifluoro ) viartully all chemicals, t low and medium temperture, cn be pumped. The different combinations of sliding counterfaces material available of the mechanical seals, allow to pump liquids laden with suspended solids or abrasive. Electricl motors aarted with three different power steps : "N" standard, "P" enhanced or "S" super enhanced, allow to pump, even at full capacity, liquids of incresing specific weight, PUMP CASING ORIENTABLE IN DIFFERENT RADIAL POSITIONS The pump casing can be aassembled in several position to direct the delivery connection toward the piping of the plant and ease the installation of the pump. AVAILABLE CONNECTIONS Standard cylindric threded connections BSP or NPT Tapered threads; flanged connections compliant to ISO, ANSI, JIS dimension. STANDARDIZED ELECTRIC MOTOR ZMR pumps are designed to host standardised IEC or NEMA electric motors.
Description
ZMR pumps are foresen with single mechanical seals, lubricated by the pumped liquid or with double mechanical seals flushed with liquid of externchemically compatible to the liquid pumped of external supply. With casings and impeller made of of GFR PP (Glss fiber reinforced polypropylene) or CFF E-CTFE (carbon Fibre Filled Ethylene Ethylene CloroTrifluoro ) viartully all chemicals, t low and medium temperture, cn be pumped. The different combinations of sliding counterfaces material available of the mechanical seals, allow to pump liquids laden with suspended solids or abrasive. Electricl motors aarted with three different power steps : "N" standard, "P" enhanced or "S" super enhanced, allow to pump, even at full capacity, liquids of incresing specific weight, PUMP CASING ORIENTABLE IN DIFFERENT RADIAL POSITIONS The pump casing can be aassembled in several position to direct the delivery connection toward the piping of the plant and ease the installation of the pump. AVAILABLE CONNECTIONS Standard cylindric threded connections BSP or NPT Tapered threads; flanged connections compliant to ISO, ANSI, JIS dimension. STANDARDIZED ELECTRIC MOTOR ZMR pumps are designed to host standardised IEC or NEMA electric motors.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Transfer Pumps - Route Range ZMR - ARGAL s.r.l.
Brescia, Brescia, Italy
Centrifugal Transfer Pumps
Route Range ZMR
Centrifugal Transfer Pumps Route Range ZMR
ZMR pumps are foresen with single mechanical seals, lubricated by the pumped liquid or with double mechanical seals flushed with liquid of externchemically compatible to the liquid pumped of external supply. With casings and impeller made of of GFR PP (Glss fiber reinforced polypropylene) or CFF E-CTFE (carbon Fibre Filled Ethylene Ethylene CloroTrifluoro ) viartully all chemicals, t low and medium temperture, cn be pumped. The different combinations of sliding counterfaces material available of the mechanical seals, allow to pump liquids laden with suspended solids or abrasive. Electricl motors aarted with three different power steps : "N" standard, "P" enhanced or "S" super enhanced, allow to pump, even at full capacity, liquids of incresing specific weight, PUMP CASING ORIENTABLE IN DIFFERENT RADIAL POSITIONS The pump casing can be aassembled in several position to direct the delivery connection toward the piping of the plant and ease the installation of the pump. AVAILABLE CONNECTIONS Standard cylindric threded connections BSP or NPT Tapered threads; flanged connections compliant to ISO, ANSI, JIS dimension. STANDARDIZED ELECTRIC MOTOR ZMR pumps are designed to host standardised IEC or NEMA electric motors.

ZMR pumps are foresen with single mechanical seals, lubricated by the pumped liquid or with double mechanical seals flushed with liquid of externchemically compatible to the liquid pumped of external supply. With casings and impeller made of of GFR PP (Glss fiber reinforced polypropylene) or CFF E-CTFE (carbon Fibre Filled Ethylene Ethylene CloroTrifluoro ) viartully all chemicals, t low and medium temperture, cn be pumped. The different combinations of sliding counterfaces material available of the mechanical seals, allow to pump liquids laden with suspended solids or abrasive. Electricl motors aarted with three different power steps : "N" standard, "P" enhanced or "S" super enhanced, allow to pump, even at full capacity, liquids of incresing specific weight,

PUMP CASING ORIENTABLE IN DIFFERENT RADIAL POSITIONS

The pump casing can be aassembled in several position to direct the delivery connection toward the piping of the plant and ease the installation of the pump.

AVAILABLE CONNECTIONS

Standard cylindric threded connections BSP or NPT Tapered threads; flanged connections compliant to ISO, ANSI, JIS dimension.

STANDARDIZED ELECTRIC MOTOR

ZMR pumps are designed to host standardised IEC or NEMA electric motors.

Supplier's Site

Technical Specifications

  ARGAL s.r.l.
Product Category Liquid Handling Pumps
Product Number Route Range ZMR
Product Name Centrifugal Transfer Pumps
Pump Type Centrifugal Pump; Water Treatment Pump
Liquid Flow 74.849 to 220.143 GPM (283.52 to 833.88 L/min)
Discharge Size 1.250 to 2.000 inch (31.75 to 50.8 mm)
Media Temperature -4 to 212 F (-20 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 7026882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.7 psi (3.29 m of Water)
Power Source 12 v
Pump Housing Material Aluminum; Aluminium
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details