ARGAL s.r.l. Centrifugal Transfer Pumps Basis Range

Description
Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION RESISTANCE Pump casing is made of polypropylene thermoplastic resin reinforced with glass fibre; it stands several corrosive liquids as well as standard ceramic shaft, PTFE reinforced bushings and FKM O ring casing. Safe magnetic drive Magnetic drive eliminates rotary seal organs and the associted risks of loss of fluid in the environment. Small size, low noise level and the total absence of sealing make these pumps ideal and safe to apply even in sophisticted equipment or in elegant surroundings.The simple construction based on few components plainly assembled eases any maintenance operation. Components Pump front and rear with a single static O-ring in between create a liquid tight casing. Guide bushes housed at the two ends of the pump body support the impeller. Impeller embeds, shaft, thrust bearings and magnetic core. Magnet sintered ferrite inductor housed in drum external to the rear side of the casing is fixed to the electric motor shaft. Electric motor thermally protected incorpoartes the support of the pump casing.
Description
Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION RESISTANCE Pump casing is made of polypropylene thermoplastic resin reinforced with glass fibre; it stands several corrosive liquids as well as standard ceramic shaft, PTFE reinforced bushings and FKM O ring casing. Safe magnetic drive Magnetic drive eliminates rotary seal organs and the associted risks of loss of fluid in the environment. Small size, low noise level and the total absence of sealing make these pumps ideal and safe to apply even in sophisticted equipment or in elegant surroundings.The simple construction based on few components plainly assembled eases any maintenance operation. Components Pump front and rear with a single static O-ring in between create a liquid tight casing. Guide bushes housed at the two ends of the pump body support the impeller. Impeller embeds, shaft, thrust bearings and magnetic core. Magnet sintered ferrite inductor housed in drum external to the rear side of the casing is fixed to the electric motor shaft. Electric motor thermally protected incorpoartes the support of the pump casing.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Transfer Pumps - Basis Range - ARGAL s.r.l.
Brescia, Brescia, Italy
Centrifugal Transfer Pumps
Basis Range
Centrifugal Transfer Pumps Basis Range
Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION RESISTANCE Pump casing is made of polypropylene thermoplastic resin reinforced with glass fibre; it stands several corrosive liquids as well as standard ceramic shaft, PTFE reinforced bushings and FKM O ring casing. Safe magnetic drive Magnetic drive eliminates rotary seal organs and the associted risks of loss of fluid in the environment. Small size, low noise level and the total absence of sealing make these pumps ideal and safe to apply even in sophisticted equipment or in elegant surroundings.The simple construction based on few components plainly assembled eases any maintenance operation. Components Pump front and rear with a single static O-ring in between create a liquid tight casing. Guide bushes housed at the two ends of the pump body support the impeller. Impeller embeds, shaft, thrust bearings and magnetic core. Magnet sintered ferrite inductor housed in drum external to the rear side of the casing is fixed to the electric motor shaft. Electric motor thermally protected incorpoartes the support of the pump casing.

Mono phase multi frequence electric motor pumps.

Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive.

TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections.

CORROSION RESISTANCE

Pump casing is made of polypropylene thermoplastic resin reinforced with glass fibre; it stands several corrosive liquids as well as standard ceramic shaft, PTFE reinforced bushings and FKM O ring casing.

Safe magnetic drive

Magnetic drive eliminates rotary seal organs and the associted risks of loss of fluid in the environment. Small size, low noise level and the total absence of sealing make these pumps ideal and safe to apply even in sophisticted equipment or in elegant surroundings.The simple construction based on few components plainly assembled eases any maintenance operation.

Components

  • Pump front and rear with a single static O-ring in between create a liquid tight casing.
  • Guide bushes housed at the two ends of the pump body support the impeller.
  • Impeller embeds, shaft, thrust bearings and magnetic core.
  • Magnet sintered ferrite inductor housed in drum external to the rear side of the casing is fixed to the electric motor shaft.
  • Electric motor thermally protected incorpoartes the support of the pump casing.
Supplier's Site

Technical Specifications

  ARGAL s.r.l.
Product Category Liquid Handling Pumps
Product Number Basis Range
Product Name Centrifugal Transfer Pumps
Pump Type Centrifugal Pump; Magnetic Drive Pump; Water Treatment Pump
Liquid Flow 3.960 to 18.480 GPM (15.00 to 70.00 L/min)
Discharge Size 0.750 to 1.000 inch (19.05 to 25.4 mm)
Media Temperature 32 to 230 F (0 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
DC Motor Pumps - MA-HS - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details