ARGAL s.r.l. AODD Aluminum ASTRA Pumps DDA 125

Description
Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor and actuator made up by: Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.
Description
Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor and actuator made up by: Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Suppliers

Company
Product
Description
Supplier Links
AODD Aluminum ASTRA Pumps - DDA 125 - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Aluminum ASTRA Pumps
DDA 125
AODD Aluminum ASTRA Pumps DDA 125
Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor and actuator made up by: Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.

Pneumatic distributor and actuator made up by:

  • Astable pneumatic distributor air spring assisted
  • Command valve coaxial to the diaphragms linking shaft;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system.

Options on request:

  • Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration.
Supplier's Site
AODD Thermoplastic ASTRA Pumps - DDA 125 - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Thermoplastic ASTRA Pumps
DDA 125
AODD Thermoplastic ASTRA Pumps DDA 125
Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor and actuator made up by; Astable pneumatic distributor, air spring assisted Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. Normal” pneumatic distributor or “Progress” performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.

Pneumatic distributor and actuator made up by;

  • Astable pneumatic distributor, air spring assisted
  • Command valve coaxial to the shaft linking the diaphragms;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • Normal” pneumatic distributor or “Progress” performance regulation” feature.

Options on request:

  • Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration.
Supplier's Site
AODD Stainless Steel ASTRA Pumps - DDA 125 - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Stainless Steel ASTRA Pumps
DDA 125
AODD Stainless Steel ASTRA Pumps DDA 125
Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings. Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical polymer and obtained from single injection cycle. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor and actuator made up by; Astable pneumatic distributor, air spring assisted Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings.
Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical polymer and obtained from single injection cycle.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.

Pneumatic distributor and actuator made up by;

  • Astable pneumatic distributor, air spring assisted
  • Command valve coaxial to the shaft linking the diaphragms;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system.

Options on request:

  • Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration.
Supplier's Site

Technical Specifications

  ARGAL s.r.l. ARGAL s.r.l. ARGAL s.r.l.
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number DDA 125 DDA 125 DDA 125
Product Name AODD Aluminum ASTRA Pumps AODD Thermoplastic ASTRA Pumps AODD Stainless Steel ASTRA Pumps
Pump Type Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature) Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature) Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature)
Liquid Flow ? to 66.000 GPM (? to 250.00 L/min) ? to 66.000 GPM (? to 250.00 L/min) ? to 66.000 GPM (? to 250.00 L/min)
Discharge Size 1.250 inch (31.75 mm) 1.250 inch (31.75 mm) 1.250 inch (31.75 mm)
Media Temperature ? to 275 F (? to 135 C) 275 F (135 C) ? to 275 F (? to 135 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
ELIKA® Helical Gear Pumps - ELI4AC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details