ARGAL s.r.l. AODD Thermoplastic ASTRA Pumps DDA 75

Description
Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver esily and economically several optional features. Pneumatic distributor and actuator made up by; Astable pneumatic distributor, air spring assisted. Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. Normal” pneumatic distributor or “Progress” performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separarte and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.
Description
Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver esily and economically several optional features. Pneumatic distributor and actuator made up by; Astable pneumatic distributor, air spring assisted. Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. Normal” pneumatic distributor or “Progress” performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separarte and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Suppliers

Company
Product
Description
Supplier Links
AODD Thermoplastic ASTRA Pumps - DDA 75 - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Thermoplastic ASTRA Pumps
DDA 75
AODD Thermoplastic ASTRA Pumps DDA 75
Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver esily and economically several optional features. Pneumatic distributor and actuator made up by; Astable pneumatic distributor, air spring assisted. Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. Normal” pneumatic distributor or “Progress” performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separarte and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver esily and economically several optional features.

Pneumatic distributor and actuator made up by;

  • Astable pneumatic distributor, air spring assisted.
  • Command valve coaxial to the shaft linking the diaphragms;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • Normal” pneumatic distributor or “Progress” performance regulation” feature.

Options on request:

  • Air supply circuit connection to pneumatic distributor separarte and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration.
Supplier's Site
AODD Aluminum ASTRA Pumps - DDA 75 - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Aluminum ASTRA Pumps
DDA 75
AODD Aluminum ASTRA Pumps DDA 75
Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features Pneumatic distributor and actuator made up by: Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features

Pneumatic distributor and actuator made up by:

  • Astable pneumatic distributor air spring assisted
  • Command valve coaxial to the diaphragms linking shaft;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system.

Options on request:

  • Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration.
Supplier's Site
AODD Stainless Steel ASTRA Pumps - DDA 75 - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Stainless Steel ASTRA Pumps
DDA 75
AODD Stainless Steel ASTRA Pumps DDA 75
Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings. Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical polymer and obtained from single injection cycle. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor and actuator made up by; Astable pneumatic distributor, air spring assisted Command valve coaxil to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings.
Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical polymer and obtained from single injection cycle.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.

Pneumatic distributor and actuator made up by;

  • Astable pneumatic distributor, air spring assisted
  • Command valve coaxil to the shaft linking the diaphragms;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system.

Options on request:

  • Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration.
Supplier's Site

Technical Specifications

  ARGAL s.r.l. ARGAL s.r.l. ARGAL s.r.l.
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number DDA 75 DDA 75 DDA 75
Product Name AODD Thermoplastic ASTRA Pumps AODD Aluminum ASTRA Pumps AODD Stainless Steel ASTRA Pumps
Pump Type Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature) Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature) Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature)
Liquid Flow ? to 26.400 GPM (? to 100.00 L/min) ? to 26.400 GPM (? to 100.00 L/min) ? to 26.400 GPM (? to 100.00 L/min)
Discharge Size 0.750 inch (19.05 mm) 0.750 inch (19.05 mm) 0.750 inch (19.05 mm)
Media Temperature 275 F (135 C) 275 F (135 C) ? to 275 F (? to 135 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 673822 - RS Components, Ltd.
RS Components, Ltd.
Specs
HP 0.54 HP
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details