ARGAL s.r.l. AODD Stainless Steel ASTRAFOOD Pumps DFA150

Description
Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings, SUS parts electo polished to reduce internal and external surface roughness to average value of 2,7 micrometers and meet cleaning and sterilisation FDA prescriptions for food industry. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Peumatic distributor and actuator made up by Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor with unique “performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.
Description
Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings, SUS parts electo polished to reduce internal and external surface roughness to average value of 2,7 micrometers and meet cleaning and sterilisation FDA prescriptions for food industry. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Peumatic distributor and actuator made up by Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor with unique “performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Suppliers

Company
Product
Description
Supplier Links
AODD Stainless Steel ASTRAFOOD Pumps - DFA150 - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Stainless Steel ASTRAFOOD Pumps
DFA150
AODD Stainless Steel ASTRAFOOD Pumps DFA150
Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings, SUS parts electo polished to reduce internal and external surface roughness to average value of 2,7 micrometers and meet cleaning and sterilisation FDA prescriptions for food industry. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Peumatic distributor and actuator made up by Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor with unique “performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings,
SUS parts electo polished to reduce internal and external surface roughness to average value of 2,7 micrometers and meet cleaning and sterilisation FDA prescriptions for food industry.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.

Peumatic distributor and actuator made up by

  • Astable pneumatic distributor air spring assisted
  • Command valve coaxial to the diaphragms linking shaft;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • “Normal” pneumatic distributor or “Progress” pneumatic distributor with unique “performance regulation” feature.

Options on request:

  • Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration.
Supplier's Site

Technical Specifications

  ARGAL s.r.l.
Product Category Liquid Handling Pumps
Product Number DFA150
Product Name AODD Stainless Steel ASTRAFOOD Pumps
Pump Type Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Sanitary Pump; Submersible Pump (optional feature)
Liquid Flow ? to 132.000 GPM (? to 500.00 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature ? to 203 F (? to 95 C)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Special Duty AODD Pumps - sandpiper-special-duty-aodd-pumps - Rogers Machinery Company, Inc.
Specs
Liquid Flow 0.000 to 43.000 GPM (0.00 to 162.88 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Positive Displacement Pumps - 1254049 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Liquid Flow 0.346 GPM (1.31 L/min)
Media Temperature 68 F (20 C)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Gear Pumps - GHP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 4061.1 psi (1632 to 2855 m of Water)
Power Source NoSourceIncluded
View Details