ARGAL s.r.l. AODD Thermoplastic ASTRA Pumps DDA 100 C

Description
Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor andactuator made up by; Astable pneumatic distributor, air spring assisted Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. Normal” pneumatic distributor or “Progress” performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.
Description
Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor andactuator made up by; Astable pneumatic distributor, air spring assisted Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. Normal” pneumatic distributor or “Progress” performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Suppliers

Company
Product
Description
Supplier Links
AODD Thermoplastic ASTRA Pumps - DDA 100 C - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Thermoplastic ASTRA Pumps
DDA 100 C
AODD Thermoplastic ASTRA Pumps DDA 100 C
Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic distributor andactuator made up by; Astable pneumatic distributor, air spring assisted Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. Normal” pneumatic distributor or “Progress” performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.

Pneumatic distributor andactuator made up by;

  • Astable pneumatic distributor, air spring assisted
  • Command valve coaxial to the shaft linking the diaphragms;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • Normal” pneumatic distributor or “Progress” performance regulation” feature.

Options on request:

  • Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration.
Supplier's Site

Technical Specifications

  ARGAL s.r.l.
Product Category Liquid Handling Pumps
Product Number DDA 100 C
Product Name AODD Thermoplastic ASTRA Pumps
Pump Type Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature)
Liquid Flow ? to 26.400 GPM (? to 100.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 275 F (135 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details
Pump, Hand Inflation With Gauge 0 To 60 Psi - 937-6001 - Petersen Products Co.
Specs
Pump Type Hand Foot Pump
View Details