ARGAL s.r.l. AODD Stainless Steel ASTRAFOOD Pumps DFA75

Description
Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings, SUS parts electo polished to reduce internal and external surface roughness to average value of 2,7 micrometers and meet cleaning and sterilisation FDA prescriptions for food industry. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Peumatic distributor and actuator made up by Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor with unique “performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.
Description
Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings, SUS parts electo polished to reduce internal and external surface roughness to average value of 2,7 micrometers and meet cleaning and sterilisation FDA prescriptions for food industry. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Peumatic distributor and actuator made up by Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor with unique “performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Suppliers

Company
Product
Description
Supplier Links
AODD Stainless Steel ASTRAFOOD Pumps - DFA75 - ARGAL s.r.l.
Brescia, Brescia, Italy
AODD Stainless Steel ASTRAFOOD Pumps
DFA75
AODD Stainless Steel ASTRAFOOD Pumps DFA75
Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings, SUS parts electo polished to reduce internal and external surface roughness to average value of 2,7 micrometers and meet cleaning and sterilisation FDA prescriptions for food industry. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Peumatic distributor and actuator made up by Astable pneumatic distributor air spring assisted Command valve coaxial to the diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor with unique “performance regulation” feature. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.

Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings,
SUS parts electo polished to reduce internal and external surface roughness to average value of 2,7 micrometers and meet cleaning and sterilisation FDA prescriptions for food industry.
All parts assembled with interposition of static O ring seals and SUS bolts.
Pump conceived from the drawing board to deliver easily and economically several optional features.

Peumatic distributor and actuator made up by

  • Astable pneumatic distributor air spring assisted
  • Command valve coaxial to the diaphragms linking shaft;
  • Bidirectional valve to control air flow to and from air chambers.
  • Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected.
  • “Normal” pneumatic distributor or “Progress” pneumatic distributor with unique “performance regulation” feature.

Options on request:

  • Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms;
  • Connection to detect pumping cycles;
  • Connection to pick up the diaphragm position pneumatic signal;
  • Connection for remote air discharge;
  • Submerged pump configuration.
Supplier's Site

Technical Specifications

  ARGAL s.r.l.
Product Category Liquid Handling Pumps
Product Number DFA75
Product Name AODD Stainless Steel ASTRAFOOD Pumps
Pump Type Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Sanitary Pump; Submersible Pump (optional feature)
Liquid Flow ? to 26.400 GPM (? to 100.00 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature ? to 203 F (? to 95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 1254036 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Liquid Flow 0.086 GPM (0.32 L/min)
Media Temperature 68 F (20 C)
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details