ARGAL s.r.l. Centrifugal Process Pumps Frontiera Range TMF

Description
Close coupled magnetic drive chemical pump HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. SELF CENTERING CONSTRUCTION Pump shaft and electric driver shaft coupled with rigid, self locking coupling ; Self centering assemblage by flanges does not need alignment; Roll bearing, located in the intermediate support that interfaces the electric driver and the pump, guides the shaft of the impeller and bears its dynamic loads. Electric motor normalised to IEC standards (NEMA-JIS on request); Field assembly of normalised motors to bare pump possible and easy (does not requre to dis assemble the pump). TOTAL RESISTANCE TO CORROSION PP (Polypropylene) or E-CTFE (Etylene- CloroTrifluoroEtylen e) made casings resist to almost all chemicals from low to medium liquid temperature. LIQUIDS LADEN WITH SOLIDS, SLIGHTLY ABRASIVE Construction and combination of different materials allow to pump clean liquids as well as liquids laden with moderate quantity of solids in suspension or slightly abrasive. HEAVY LIQUIDS Rare Earth high torque magnetic coupling made of Neodymium Iron Boron magnets allow to displace heavy liquids to the full flow of the pump. You do not need any longer to reduce the max. flow of the pump to accommodate liquid with specific weight up to 2,00 kg/dm3 ATTENTION TO DETAILS Impeller hydro dynamiclly balanced. Magnets protected from chemical corrosion and framed to minimize weight and maximize mechanical resistance; Modular rear casing made up by two concentric cases; inner for maximum chemically resistance, outer for superior mechanical resistance. Elastic shock absorbers mounted between wet end and cast iron support, gradually adsorb attraction force exerted by the magnets of the mag. assy. on to those of the impeller during assembly or disassembly the actively preventing accidents to the operator and or accidental mechanical shocks to hydraulic parts. OPTIONALS Drain tap Dry run protection Temperature probe Vibration probe Liquid loss probe Thermal insulation of casing
Description
Close coupled magnetic drive chemical pump HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. SELF CENTERING CONSTRUCTION Pump shaft and electric driver shaft coupled with rigid, self locking coupling ; Self centering assemblage by flanges does not need alignment; Roll bearing, located in the intermediate support that interfaces the electric driver and the pump, guides the shaft of the impeller and bears its dynamic loads. Electric motor normalised to IEC standards (NEMA-JIS on request); Field assembly of normalised motors to bare pump possible and easy (does not requre to dis assemble the pump). TOTAL RESISTANCE TO CORROSION PP (Polypropylene) or E-CTFE (Etylene- CloroTrifluoroEtylen e) made casings resist to almost all chemicals from low to medium liquid temperature. LIQUIDS LADEN WITH SOLIDS, SLIGHTLY ABRASIVE Construction and combination of different materials allow to pump clean liquids as well as liquids laden with moderate quantity of solids in suspension or slightly abrasive. HEAVY LIQUIDS Rare Earth high torque magnetic coupling made of Neodymium Iron Boron magnets allow to displace heavy liquids to the full flow of the pump. You do not need any longer to reduce the max. flow of the pump to accommodate liquid with specific weight up to 2,00 kg/dm3 ATTENTION TO DETAILS Impeller hydro dynamiclly balanced. Magnets protected from chemical corrosion and framed to minimize weight and maximize mechanical resistance; Modular rear casing made up by two concentric cases; inner for maximum chemically resistance, outer for superior mechanical resistance. Elastic shock absorbers mounted between wet end and cast iron support, gradually adsorb attraction force exerted by the magnets of the mag. assy. on to those of the impeller during assembly or disassembly the actively preventing accidents to the operator and or accidental mechanical shocks to hydraulic parts. OPTIONALS Drain tap Dry run protection Temperature probe Vibration probe Liquid loss probe Thermal insulation of casing

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Process Pumps - Frontiera Range TMF - ARGAL s.r.l.
Brescia, Brescia, Italy
Centrifugal Process Pumps
Frontiera Range TMF
Centrifugal Process Pumps Frontiera Range TMF
Close coupled magnetic drive chemical pump HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. SELF CENTERING CONSTRUCTION Pump shaft and electric driver shaft coupled with rigid, self locking coupling ; Self centering assemblage by flanges does not need alignment; Roll bearing, located in the intermediate support that interfaces the electric driver and the pump, guides the shaft of the impeller and bears its dynamic loads. Electric motor normalised to IEC standards (NEMA-JIS on request); Field assembly of normalised motors to bare pump possible and easy (does not requre to dis assemble the pump). TOTAL RESISTANCE TO CORROSION PP (Polypropylene) or E-CTFE (Etylene- CloroTrifluoroEtylen e) made casings resist to almost all chemicals from low to medium liquid temperature. LIQUIDS LADEN WITH SOLIDS, SLIGHTLY ABRASIVE Construction and combination of different materials allow to pump clean liquids as well as liquids laden with moderate quantity of solids in suspension or slightly abrasive. HEAVY LIQUIDS Rare Earth high torque magnetic coupling made of Neodymium Iron Boron magnets allow to displace heavy liquids to the full flow of the pump. You do not need any longer to reduce the max. flow of the pump to accommodate liquid with specific weight up to 2,00 kg/dm3 ATTENTION TO DETAILS Impeller hydro dynamiclly balanced. Magnets protected from chemical corrosion and framed to minimize weight and maximize mechanical resistance; Modular rear casing made up by two concentric cases; inner for maximum chemically resistance, outer for superior mechanical resistance. Elastic shock absorbers mounted between wet end and cast iron support, gradually adsorb attraction force exerted by the magnets of the mag. assy. on to those of the impeller during assembly or disassembly the actively preventing accidents to the operator and or accidental mechanical shocks to hydraulic parts. OPTIONALS Drain tap Dry run protection Temperature probe Vibration probe Liquid loss probe Thermal insulation of casing

Close coupled magnetic drive chemical pump

HERMETIC PUMPS

Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type.

SELF CENTERING CONSTRUCTION

  • Pump shaft and electric driver shaft coupled with rigid, self locking coupling ;
  • Self centering assemblage by flanges does not need alignment;
  • Roll bearing, located in the intermediate support that interfaces the electric driver and the pump, guides the shaft of the impeller and bears its dynamic loads.
  • Electric motor normalised to IEC standards (NEMA-JIS on request);
  • Field assembly of normalised motors to bare pump possible and easy (does not requre to dis assemble the pump).

TOTAL RESISTANCE TO CORROSION

PP (Polypropylene) or E-CTFE (Etylene- CloroTrifluoroEtylene) made casings resist to almost all chemicals from low to medium liquid temperature.

LIQUIDS LADEN WITH SOLIDS, SLIGHTLY ABRASIVE

Construction and combination of different materials allow to pump clean liquids as well as liquids laden with moderate quantity of solids in suspension or slightly abrasive.

HEAVY LIQUIDS

Rare Earth high torque magnetic coupling made of Neodymium Iron Boron magnets allow to displace heavy liquids to the full flow of the pump.
You do not need any longer to reduce the max. flow of the pump to accommodate liquid with specific weight up to 2,00 kg/dm3

ATTENTION TO DETAILS

  • Impeller hydro dynamiclly balanced.
  • Magnets protected from chemical corrosion and framed to minimize weight and maximize mechanical resistance;
  • Modular rear casing made up by two concentric cases; inner for maximum chemically resistance, outer for superior mechanical resistance.
  • Elastic shock absorbers mounted between wet end and cast iron support, gradually adsorb attraction force exerted by the magnets of the mag. assy. on to those of the impeller during assembly or disassembly the actively preventing accidents to the operator and or accidental mechanical shocks to hydraulic parts.

OPTIONALS

  • Drain tap
  • Dry run protection
  • Temperature probe
  • Vibration probe
  • Liquid loss probe
  • Thermal insulation of casing
Supplier's Site

Technical Specifications

  ARGAL s.r.l.
Product Category Liquid Handling Pumps
Product Number Frontiera Range TMF
Product Name Centrifugal Process Pumps
Pump Type Centrifugal Pump; Dosing Pump; Injection Pump; Magnetic Drive Pump
Liquid Flow 74.849 to 396.258 GPM (283.52 to 1500.98 L/min)
Discharge Size 1.260 to 1.969 inch (32 to 50 mm)
Media Temperature -22 to 230 F (-30 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details