ARGAL s.r.l. Datasheets for Plastic Pumps
Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps.
Plastic Pumps: Learn more
| Product Name | Notes |
|---|---|
| Centrifugal pumps single stage, horizontal end suction and central top discharge, impeller keyed to shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS Choice of various types of mechanical... | |
| CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various... | |
| CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various mechanical... | |
| CHEMICAL PUMPS COMPLIANT TO STANDARD ISO 2858 COSTRUCTION Centrifugal pumps, single stage, horizontal end suction, central top discharge, impeller keyed to shaft, shaft fitted with mechanical seal with sliding rings,... | |
| CLOSE COUPLED CHEMICAL PUMPS Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS SATURN ZMS can be fitted with various types of... | |
| Close coupled magnetic drive chemical pump HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and... | |
| Compact "Chemical pumps" The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs. These pumps are centrifugal, horizontal, short... | |
| MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858 HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid... | |
| PUMPS HERMETICALLY SEALED magnetic drive pumps are described ss "seled" because use of rotating fluid seal is escluded. The hermetical sealing between the pump body and the rear body or,... | |
| SELF PRIMING REVERSIBLE FLOW PUMP The self priming , magnetic drive pumps of the TMA serie are volumetric, can deliver the flow in both directions reversing the direction of rotation... | |
| SELF PRIMING TURBO PUMP It is an innovative pump born by our R&D department with a International pending patent under the name of “ Self Priming biphasic radial turbo pump”. | |
| SHORT COUPLED CHEMICAL PUMP Centrifugal pumps single stage, horizontal end suction and central top discharge, impeller keyed to shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS Choice of... | |
| SHORT COUPLED CHEMICAL PUMPS Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS SATURN ZMS can be fitted with various types of... | |
| SHORT COUPLED SELF PRIMING PUMP ZMA is a family of horizontal self priming pumps, versatile and reliable. Are designed to pump aggressive chemical liquids and designed to the smallest detail... | |
| Argal reversible models, namely “R” type, answer to the market demand for compact, practical and economical pumps of limited flow.Those features are obtained departing from the traditional design where the... | |
| Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, manifolds and... | |
| Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are... | |
| Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from... | |
| NESK range of Argal vertical pumps is made up by semi axial devices ( namely QGN models ) with vertical suction and tangential delivery designed for installation outside of the... | |
| Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from... | |
| Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings. Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical... | |
| Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers. All parts assembled with interposition of static... | |
| The KGK series Argal pumps of G3 group of dimensions , are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above... | |
| The KGK series Argal pumps of G1 and G2 dimension group are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above... | |
| The pumps of this original Argal product are made in thermoplastic techno polymers; are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected... | |
| ZMR pumps are foresen with single mechanical seals, lubricated by the pumped liquid or with double mechanical seals flushed with liquid of externchemically compatible to the liquid pumped of external... |