ARGAL s.r.l. Fiberglass Pumps Saturn Range ZMS

Description
SHORT COUPLED CHEMICAL PUMPS Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS SATURN ZMS can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers. These seals are offered in various layouts and combination of materials to meet requested chemical resistance and are classified by type of installation: External - lubricated by the liquid pumped. Internal to the casing – lubricated by the liquid pumped or flushed with liquid from external supply. Double – Flushed with liquid from external supply External - lubricated by the liquid pumped. SELF CENTERING DESIGN Shaft of pump coupled to electric motor shaft by mean of self centring self locking joint unit. Taper roller bearing inserted in the intermediate support guides the shaft of the pump and bears its dynamic loads. Flange adaptor designed to host electric motor compliant to IEC standard (NEMA-JIS on request); Self centring design eases remote assembly of motor to pump. CHEMICAL RESISTANCE Construction available with different blends of epoxy vinyl ester makes these pumps resistant to a broad range of corrosive and/or moderately abrasive chemical liquid of common use and to sea water. LIQUIDS LADEN WITH SOLIDS OR ABRASIVE Different types and configuration of mechanical seals available allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUIDS WITH HIGH SPECIFIC WEIGHT saturn pumps, either long coupled or short coupled, fitted with motors of different aarted power can pump fluids with specific graviaty up to 2,00 kg/dm3 long all the performance curve withoutlimitations. DESIGN AND MANUFACTURING DETAILS Monolithic volute casing and rear. Areas subjected to localised mechanical stress as flanges and feet are manufactured with specific attentions and procedures. Fully balanced Impeller with metallic insert embedded. Internal flow realized to favour the flushing of the mechanical seal and the migration of solids toward the peripheral of the rear casing Bolt and nuts made SUS. OPTIONAL Drain Plug Dry run protector Temperature probe Vibration probe Liquid loss detector
Description
SHORT COUPLED CHEMICAL PUMPS Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS SATURN ZMS can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers. These seals are offered in various layouts and combination of materials to meet requested chemical resistance and are classified by type of installation: External - lubricated by the liquid pumped. Internal to the casing – lubricated by the liquid pumped or flushed with liquid from external supply. Double – Flushed with liquid from external supply External - lubricated by the liquid pumped. SELF CENTERING DESIGN Shaft of pump coupled to electric motor shaft by mean of self centring self locking joint unit. Taper roller bearing inserted in the intermediate support guides the shaft of the pump and bears its dynamic loads. Flange adaptor designed to host electric motor compliant to IEC standard (NEMA-JIS on request); Self centring design eases remote assembly of motor to pump. CHEMICAL RESISTANCE Construction available with different blends of epoxy vinyl ester makes these pumps resistant to a broad range of corrosive and/or moderately abrasive chemical liquid of common use and to sea water. LIQUIDS LADEN WITH SOLIDS OR ABRASIVE Different types and configuration of mechanical seals available allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUIDS WITH HIGH SPECIFIC WEIGHT saturn pumps, either long coupled or short coupled, fitted with motors of different aarted power can pump fluids with specific graviaty up to 2,00 kg/dm3 long all the performance curve withoutlimitations. DESIGN AND MANUFACTURING DETAILS Monolithic volute casing and rear. Areas subjected to localised mechanical stress as flanges and feet are manufactured with specific attentions and procedures. Fully balanced Impeller with metallic insert embedded. Internal flow realized to favour the flushing of the mechanical seal and the migration of solids toward the peripheral of the rear casing Bolt and nuts made SUS. OPTIONAL Drain Plug Dry run protector Temperature probe Vibration probe Liquid loss detector

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Pumps - Saturn Range ZMS - ARGAL s.r.l.
Brescia, Brescia, Italy
Fiberglass Pumps
Saturn Range ZMS
Fiberglass Pumps Saturn Range ZMS
SHORT COUPLED CHEMICAL PUMPS Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS SATURN ZMS can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers. These seals are offered in various layouts and combination of materials to meet requested chemical resistance and are classified by type of installation: External - lubricated by the liquid pumped. Internal to the casing – lubricated by the liquid pumped or flushed with liquid from external supply. Double – Flushed with liquid from external supply External - lubricated by the liquid pumped. SELF CENTERING DESIGN Shaft of pump coupled to electric motor shaft by mean of self centring self locking joint unit. Taper roller bearing inserted in the intermediate support guides the shaft of the pump and bears its dynamic loads. Flange adaptor designed to host electric motor compliant to IEC standard (NEMA-JIS on request); Self centring design eases remote assembly of motor to pump. CHEMICAL RESISTANCE Construction available with different blends of epoxy vinyl ester makes these pumps resistant to a broad range of corrosive and/or moderately abrasive chemical liquid of common use and to sea water. LIQUIDS LADEN WITH SOLIDS OR ABRASIVE Different types and configuration of mechanical seals available allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUIDS WITH HIGH SPECIFIC WEIGHT saturn pumps, either long coupled or short coupled, fitted with motors of different aarted power can pump fluids with specific graviaty up to 2,00 kg/dm3 long all the performance curve withoutlimitations. DESIGN AND MANUFACTURING DETAILS Monolithic volute casing and rear. Areas subjected to localised mechanical stress as flanges and feet are manufactured with specific attentions and procedures. Fully balanced Impeller with metallic insert embedded. Internal flow realized to favour the flushing of the mechanical seal and the migration of solids toward the peripheral of the rear casing Bolt and nuts made SUS. OPTIONAL Drain Plug Dry run protector Temperature probe Vibration probe Liquid loss detector

SHORT COUPLED CHEMICAL PUMPS

Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings.

MECHANICAL SEALS
SATURN ZMS can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers. These seals are offered in various layouts and combination of materials to meet requested chemical resistance and are classified by type of installation:

  • External - lubricated by the liquid pumped.
  • Internal to the casing – lubricated by the liquid pumped or flushed with liquid from external supply.
  • Double – Flushed with liquid from external supply External - lubricated by the liquid pumped.

SELF CENTERING DESIGN

  • Shaft of pump coupled to electric motor shaft by mean of self centring self locking joint unit.
  • Taper roller bearing inserted in the intermediate support guides the shaft of the pump and bears its dynamic loads.
  • Flange adaptor designed to host electric motor compliant to IEC standard (NEMA-JIS on request);
  • Self centring design eases remote assembly of motor to pump.

CHEMICAL RESISTANCE
Construction available with different blends of epoxy vinyl ester makes these pumps resistant to a broad range of corrosive and/or moderately abrasive chemical liquid of common use and to sea water.

LIQUIDS LADEN WITH SOLIDS OR ABRASIVE

Different types and configuration of mechanical seals available allow to pump liquids laden with solids in suspension or moderately abrasive.

LIQUIDS WITH HIGH SPECIFIC WEIGHT
saturn pumps, either long coupled or short coupled, fitted with motors of different aarted power can pump fluids with specific graviaty up to 2,00 kg/dm3 long all the performance curve withoutlimitations.

DESIGN AND MANUFACTURING DETAILS

  • Monolithic volute casing and rear.
  • Areas subjected to localised mechanical stress as flanges and feet are manufactured with specific attentions and procedures.
  • Fully balanced Impeller with metallic insert embedded.
  • Internal flow realized to favour the flushing of the mechanical seal and the migration of solids toward the peripheral of the rear casing
  • Bolt and nuts made SUS.

OPTIONAL

  • Drain Plug
  • Dry run protector
  • Temperature probe
  • Vibration probe
  • Liquid loss detector
Supplier's Site
Centrifugal Process Pumps - Saturn Range ZMS - ARGAL s.r.l.
Brescia, Brescia, Italy
Centrifugal Process Pumps
Saturn Range ZMS
Centrifugal Process Pumps Saturn Range ZMS
CLOSE COUPLED CHEMICAL PUMPS Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS SATURN ZMS can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers. These seals are offered in various layouts and combination of materials to meet requested chemical resistance and are classified by type of installation: External - Lubricated by the liquid pumped. Internal to the casing – Lubricated by the liquid pumped or flushed with liquid from external supply. Double – Flushed with liquid from external supply External - lubricated by the liquid pumped. SELF CENTERING DESIGN Shaft of pump coupled to electric motor shaft by mean of self centring self locking coupling unit. Taper roller bearing inserted in the intermediate support guides the shaft of the pump and bears its dynamic loads. Flange adaptor designed to host electric motor compliant to IEC standard (NEMA-JIS on request); Self centring design eases remote assembly of motor to pump. CHEMICAL RESISTANCE Construction available with different blends of epoxy vinyl ester makes these pumps resistant to a broad range of corrosive and/or moderately abrasive chemical liquid of common use and to sea water. LIQUIDS LADEN WITH SOLIDS OR ABRASIVE Different types and configuration of mechanical seals available allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUIDS WITH HIGH SPECIFIC WEIGHT Saturn pumps, either long coupled or close coupled,can be mated to motors of increasing power to pump fluids of increaseing specific gravity from 1,00 up to 2,00 kg/dm3 along all the performance curve of the pump, without limitation sof flow. DESIGN AND MANUFACTURING DETAILS Monolithic volute casing and rear casing. Areas subjected to localised mechanical stress as flanges and feet manufactured with specific attentions and procedures. Fully balanced Impeller with metallic core. Internal hydrodinamyc realized to favour the flushing of the mechanical seal and the migration of solids toward the peripheral of the rear casing Bolt and nuts made SUS. OPTIONAL Drain Plug Dry run protector Temperature probe Vibration probe Liquid loss detector

CLOSE COUPLED CHEMICAL PUMPS

Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings.

MECHANICAL SEALS
SATURN ZMS can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers. These seals are offered in various layouts and combination of materials to meet requested chemical resistance and are classified by type of installation:

  • External - Lubricated by the liquid pumped.
  • Internal to the casing – Lubricated by the liquid pumped or flushed with liquid from external supply.
  • Double – Flushed with liquid from external supply External - lubricated by the liquid pumped.

SELF CENTERING DESIGN

  • Shaft of pump coupled to electric motor shaft by mean of self centring self locking coupling unit.
  • Taper roller bearing inserted in the intermediate support guides the shaft of the pump and bears its dynamic loads.
  • Flange adaptor designed to host electric motor compliant to IEC standard (NEMA-JIS on request);
  • Self centring design eases remote assembly of motor to pump.

CHEMICAL RESISTANCE
Construction available with different blends of epoxy vinyl ester makes these pumps resistant to a broad range of corrosive and/or moderately abrasive chemical liquid of common use and to sea water.

LIQUIDS LADEN WITH SOLIDS OR ABRASIVE

Different types and configuration of mechanical seals available allow to pump liquids laden with solids in suspension or moderately abrasive.

LIQUIDS WITH HIGH SPECIFIC WEIGHT
Saturn pumps, either long coupled or close coupled,can be mated to motors of increasing power to pump fluids of increaseing specific gravity from 1,00 up to 2,00 kg/dm3 along all the performance curve of the pump, without limitation sof flow.

DESIGN AND MANUFACTURING DETAILS

  • Monolithic volute casing and rear casing.
  • Areas subjected to localised mechanical stress as flanges and feet manufactured with specific attentions and procedures.
  • Fully balanced Impeller with metallic core.
  • Internal hydrodinamyc realized to favour the flushing of the mechanical seal and the migration of solids toward the peripheral of the rear casing
  • Bolt and nuts made SUS.

OPTIONAL

  • Drain Plug
  • Dry run protector
  • Temperature probe
  • Vibration probe
  • Liquid loss detector
Supplier's Site

Technical Specifications

  ARGAL s.r.l. ARGAL s.r.l.
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number Saturn Range ZMS Saturn Range ZMS
Product Name Fiberglass Pumps Centrifugal Process Pumps
Pump Type Centrifugal Pump; Wastewater Treatment Pump; Water Treatment Pump Centrifugal Pump; Dosing Pump; Injection Pump
Liquid Flow 184.920 to 1761.147 GPM (700.46 to 6671.01 L/min) 167.309 to 1761.147 GPM (633.75 to 6671.01 L/min)
Discharge Size 1.969 to 3.937 inch (50 to 100 mm) 3.150 to 3.937 inch (80 to 100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1856142 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details