Xylem Applied Water Systems Specialty Valve 68 Series

Description
A 1/4" - 2" cryogenic solenoid valve Controls Cryogenic Media down to -196ºC Degreased and Individually Packaged for Cryogenic Service Larger Porting for High Kv Teflon® - PTFE Seals Choice of Brass or Stainless Steel Valve Body Low Power Consumption NPT Connections as Standard Response time 50-75ms
Datasheet
Description
A 1/4" - 2" cryogenic solenoid valve Controls Cryogenic Media down to -196ºC Degreased and Individually Packaged for Cryogenic Service Larger Porting for High Kv Teflon® - PTFE Seals Choice of Brass or Stainless Steel Valve Body Low Power Consumption NPT Connections as Standard Response time 50-75ms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Valve - 68 Series - Xylem Applied Water Systems
Gloucester, MA, USA
Specialty Valve
68 Series
Specialty Valve 68 Series
A 1/4" - 2" cryogenic solenoid valve Controls Cryogenic Media down to -196ºC Degreased and Individually Packaged for Cryogenic Service Larger Porting for High Kv Teflon® - PTFE Seals Choice of Brass or Stainless Steel Valve Body Low Power Consumption NPT Connections as Standard Response time 50-75ms

A 1/4" - 2" cryogenic solenoid valve

  • Controls Cryogenic Media down to -196ºC
  • Degreased and Individually Packaged for Cryogenic Service
  • Larger Porting for High Kv
  • Teflon® - PTFE Seals
  • Choice of Brass or Stainless Steel Valve Body
  • Low Power Consumption
  • NPT Connections as Standard
  • Response time 50-75ms
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Industrial Valves
Product Number 68 Series
Product Name Specialty Valve
Valve Type Cryogenic; Solenoid
Primary Material Brass / Bronze
Media Cryogenic
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Maximum Pressure 725.00 to 870.00 psi (510 to 612 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-3GL-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details