PressureParts.Com Valve, Solenoid 1" N/C 110vt Br 150 psi 260471

Description
Valve, Solenoid 1" N/C 110vt Br 150 psi
Description
Valve, Solenoid 1" N/C 110vt Br 150 psi

Suppliers

Company
Product
Description
Supplier Links
Valve, Solenoid 1
Omaha, NE, USA
Valve, Solenoid 1" N/C 110vt Br 150 psi
260471
Valve, Solenoid 1" N/C 110vt Br 150 psi 260471
Valve, Solenoid 1" N/C 110vt Br 150 psi

Valve, Solenoid 1" N/C 110vt Br 150 psi

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Industrial Valves
Product Number 260471
Product Name Valve, Solenoid 1" N/C 110vt Br 150 psi
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1219040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
10-32 Port Diaphragm Vacuum Regulator - VRD - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details