Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
PRESSUREPARTS.COM
260484 -- VALVE, SOLENOID 3/8"N/C 24VAC SS 1200PSI
PressureParts.Com
Valve, Solenoid 3/8"N/C 24vac SS 1200psi
260484
Description
Valve, Solenoid 3/8"N/C 24vac SS 1200psi
PressureParts.Com
Done
Description
Valve, Solenoid 3/8"N/C 24vac SS 1200psi
Suppliers
Company
Product
Description
Supplier Links
PressureParts.Com
Omaha, NE, USA
Valve, Solenoid 3/8"N/C 24vac SS 1200psi
260484
Valve, Solenoid 3/8"N/C 24vac SS 1200psi
260484
Valve, Solenoid 3/8"N/C 24vac SS 1200psi
Valve, Solenoid 3/8"N/C 24vac SS 1200psi
Supplier's Site
Technical Specifications
PressureParts.Com
Product Category
Industrial Valves
Product Number
260484
Product Name
Valve, Solenoid 3/8"N/C 24vac SS 1200psi
Valve Type
Solenoid
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Pressure Relief Valves
AA-60D
View Details
Asahi/America, Inc.
T 21 Ball Valve 0 5 4
121602025
Specs
Valve Type
Ball
Primary Material
PVC; PVC
Valve Size
2.56 inch (65.00 mm)
View Details
Beswick Engineering Co., Inc.
10-32 Threaded Ports, Selector Ball Valve
MBVT
Specs
Valve Type
Ball
Primary Material
Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Shenzhen Dechengwang Technology Co., Ltd
PTFE hand valve
Specs
Valve Type
Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media
Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation
Manual
View Details