PressureParts.Com Valve, Solenoid 1" N/C 24vac Br 150ps 260456

Description
Valve, Solenoid 1" N/C 24vac Br 150ps
Description
Valve, Solenoid 1" N/C 24vac Br 150ps

Suppliers

Company
Product
Description
Supplier Links
Valve, Solenoid 1
Omaha, NE, USA
Valve, Solenoid 1" N/C 24vac Br 150ps
260456
Valve, Solenoid 1" N/C 24vac Br 150ps 260456
Valve, Solenoid 1" N/C 24vac Br 150ps

Valve, Solenoid 1" N/C 24vac Br 150ps

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Industrial Valves
Product Number 260456
Product Name Valve, Solenoid 1" N/C 24vac Br 150ps
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121605020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10 mm Miniature Electronic Valve - E3O10A-1F - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details