PressureParts.Com Valve, Solenoid 3/8"N/C 24vac 150psi 260464

Description
Valve, Solenoid 3/8"N/C 24vac 150psi
Description
Valve, Solenoid 3/8"N/C 24vac 150psi

Suppliers

Company
Product
Description
Supplier Links
Valve, Solenoid 3/8
Omaha, NE, USA
Valve, Solenoid 3/8"N/C 24vac 150psi
260464
Valve, Solenoid 3/8"N/C 24vac 150psi 260464
Valve, Solenoid 3/8"N/C 24vac 150psi

Valve, Solenoid 3/8"N/C 24vac 150psi

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Industrial Valves
Product Number 260464
Product Name Valve, Solenoid 3/8"N/C 24vac 150psi
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123721015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Two-Stage Manifold Mount Regulator - PRD28 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details