PressureParts.Com Valve, Solenoid 1/2" Nc 110v Br 150psi 260467

Description
Valve, Solenoid 1/2" Nc 110v Br 150psi
Description
Valve, Solenoid 1/2" Nc 110v Br 150psi

Suppliers

Company
Product
Description
Supplier Links
Valve, Solenoid 1/2
Omaha, NE, USA
Valve, Solenoid 1/2" Nc 110v Br 150psi
260467
Valve, Solenoid 1/2" Nc 110v Br 150psi 260467
Valve, Solenoid 1/2" Nc 110v Br 150psi

Valve, Solenoid 1/2" Nc 110v Br 150psi

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Industrial Valves
Product Number 260467
Product Name Valve, Solenoid 1/2" Nc 110v Br 150psi
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121463030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details