PressureParts.Com Valve, Solenoid 1" N/C 110vt Br 150ps 260457

Description
Valve, Solenoid 1" N/C 110vt Br 150ps
Description
Valve, Solenoid 1" N/C 110vt Br 150ps

Suppliers

Company
Product
Description
Supplier Links
Valve, Solenoid 1
Omaha, NE, USA
Valve, Solenoid 1" N/C 110vt Br 150ps
260457
Valve, Solenoid 1" N/C 110vt Br 150ps 260457
Valve, Solenoid 1" N/C 110vt Br 150ps

Valve, Solenoid 1" N/C 110vt Br 150ps

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Industrial Valves
Product Number 260457
Product Name Valve, Solenoid 1" N/C 110vt Br 150ps
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121464020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 3-Way Valve, Wire Leads, Manifold Mount, 24 VDC, M5 - M-DV-3M-24 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details