Air/Tak, Inc. Datasheets for Compressed Air Dryers
Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air.
Compressed Air Dryers: Learn more
| Product Name | Notes |
|---|---|
| AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in... | |
| AIR/TAK Externally Heated Blower Purge Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "BPD" dryers is... | |
| Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low... | |
| Dry air saves time and money. Wet compressed air is damaging to tools, instruments, controls and machinery. Moving parts and small orifices are particularly susceptible to damage from dirt and... | |
| HLD-PAKs are the perfect solution for customers who need clean, dry compressed air in a convenient and easy-to-install package! These high value HLD-PAK packages offer several advantages: They come complete... | |
| Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from... | |
| Prefilters and afterfilters are required with installation. AIR/TAK deliquescent dryers remove water from compressed air on demand. Whether it's summer or winter, day or night, full flow or reduced flow,... | |
| Small Heatless Regenerative Dryers are the perfect choice when smaller flow rates are needed or for point of use application such as instrumentation, auto body work, painting or powder coating... |