Dependable AIR/TAK Dryers provide water-free air and reduce operating costs. Reliable AIR/TAK refrigerated dryers do what you expect an air dryer to do. If your criteria are water-free air, low operating cost and no regular maintenance, then AIR/TAK dryers meet your standards. The innovative AIR/TAK design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet a broad variety of installation requirements for operating pressures and temperatures.
| Air/Tak, Inc. | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | D-2500-A/W |
| Product Name | D Series |
| Dryer Technology | Refrigerated |
| Dimensions & Weight | 87.5"x 70.5"x 103" |
| Features | Gauge; Filter (optional feature); Automatic Condensate Drain |
| Capacity | 3000 SCFM (5099 m³/hr) |